EN
  • EN
  • DE

STGB18N40LZT4

Part No STGB18N40LZT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description EAS 180 mJ - 400 V - internally clamped IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series PowerMESH
Packaging Reel - TR
Voltage - Collector Emitter Breakdown (Maximum) 420V
Current - Collector (Ic) (Maximum) 30A
Current - Collector Pulsed (Icm) 40A
Vce(on) (Maximum) @ Vge, Ic 1.7V @ 4.5V, 10A
Power - Max 150W
Input Type Logic
Gate Charge 29nc
Td (on/off) @ 25°C 650ns/13.5μs
Test Condition 300V, 10A, 5V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package D2PAK
Win Source Part Number 1261006-STGB18N40LZT4
Manufacturer Homepage www.st.com
Family Name STGB18N40LZ
Introduction Date January 14, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGB18N40LZT4 CAD Model

Description

The STGB18N40LZT4 is a high-performance N-channel power MOSFET manufactured by STMicroelectronics, designed for a wide range of applications that require efficient power conversion and switching. This device is part of the STMicroelectronics' STripFET™ series, which is known for its low on-state resistance and high switching performance.

Key Features

  • Breakdown Voltage: The STGB18N40LZT4 boasts a robust 400V drain-source breakdown voltage, making it suitable for high-voltage applications.
  • Low On-Resistance: With a typical R<sub>DS(on) of just 0.165Ω, this MOSFET ensures high efficiency and reduced conduction losses.
  • Current Capacity: It can handle continuous drain currents up to 18A, allowing for high current operations.
  • Fast Switching Speed: The device's fast switching speed enhances performance in high-frequency circuits.
  • Gate Charge: Optimized gate charge (Qg) minimizes switching losses without compromising on the ease of drive.
  • Temperature Performance: The MOSFET operates over a wide temperature range, with a maximum junction temperature of 150°C, ensuring reliability in various environments.
  • Package: Housed in a D²PAK package, the STGB18N40LZT4 offers a compact footprint and excellent thermal performance.

Applications

The STGB18N40LZT4 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC-DC Converters
  • Motor Control
  • Power Management Functions
  • Automotive Applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STGB18N40LZT4 is designed and manufactured to meet the stringent requirements of the industrial and automotive markets, ensuring both reliability and performance. With its robust design and proven technology, the STGB18N40LZT4 is a solid choice for designers looking for a MOSFET that can deliver efficiency and durability.

You May Also Be Interested in

IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 96A TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
IXYS
IGBT 1200V 200A TO-247
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6938 $50.8140
75+ $1.3898 $104.2350
115+ $1.3463 $154.8245
155+ $1.3029 $201.9495
200+ $1.2595 $251.9000
270+ $1.1292 $304.8840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess