EN
  • EN
  • DE

STGB10NB37LZT4

Part No STGB10NB37LZT4
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 440V 20A 125W D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 440V
Maximum Current Collector 20A
Pulsed Collector Current 40A
Collector-emitter saturation voltage(Max) 1.8V @ 4.5V, 10A
Maximum Power Dissipation 125W
Total Switching Energy(Ets) 2.4mJ (on), 5mJ (off)
Input Type Standard
Gate Charge 28nC
Turn-on and Turn-off delay time 1.3μs/8μs
Testing Conditions 328V, 10A, 1 kOhm, 5V
Temperature Range - Operating -65°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 139254-STGB10NB37LZT4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGB10NB37LZT4 CAD Model

Description

The STGB10NB37LZT4 is a state-of-the-art IGBT (Insulated Gate Bipolar Transistor) developed by STMicroelectronics, designed to cater to a wide range of high-efficiency applications. This robust semiconductor device combines the simple gate-drive characteristics of a MOSFET with the high-current and low-saturation-voltage capability of a bipolar transistor, making it an ideal choice for high-performance power conversion in both industrial and automotive environments.

Key Features

  • High Current Capability: The device is capable of handling significant current, making it suitable for high-power applications.
  • Low On-Voltage Drop (Vce(on)): It offers a low on-voltage drop, which results in lower power dissipation and improved efficiency.
  • High Switching Speed: The fast switching characteristics of the STGB10NB37LZT4 IGBT allow for higher efficiency in switching applications and reduce switching losses.
  • Enhanced Ruggedness: It is engineered for enhanced ruggedness and reliability, which is essential for demanding applications.
  • Co-Packaged Free Wheeling Diode: The inclusion of a co-packaged fast recovery diode provides additional protection during the switching phase and reduces component count in the circuit.

Applications

The STGB10NB37LZT4 is well-suited for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems
  • Automotive applications such as electric power steering and DC/DC converters

Technical Specifications

  • Package: D2PAK
  • Collector-Emitter Voltage (Vces): 370V
  • Collector Current (Ic): 10A
  • Operating Junction Temperature (Tj): -55°C to +150°C

The STGB10NB37LZT4 by STMicroelectronics is an excellent choice for designers looking for an IGBT with outstanding performance, efficiency, and reliability. Its combination of features ensures it can meet the demands of a broad array of power applications.

You May Also Be Interested in

STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5071 $50.1420
49+ $2.0572 $100.8028
76+ $1.9929 $151.4604
104+ $1.9286 $200.5744
135+ $1.8643 $251.6805
180+ $1.6714 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess