Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1247316-SD1285
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SD1285 CAD Model

Description

The SD1285 is a high-performance, NPN silicon RF power transistor designed by STMicroelectronics, a global leader in semiconductor solutions. This device is tailored for a wide range of applications, including professional radio equipment, broadcasting, and industrial uses.

Key Features

  • High Power Output: The SD1285 is capable of delivering a significant amount of power, making it suitable for high-power applications in the VHF range.
  • Wide Frequency Range: It operates effectively across a broad frequency spectrum, ensuring versatility in its applications.
  • High Gain: This transistor offers high gain levels, which translates to better signal amplification and improved performance of the end application.
  • Efficiency: With its optimized design, the SD1285 is engineered for high efficiency, which is critical for reducing power losses and improving the overall performance of the system.
  • Robustness: STMicroelectronics has designed the SD1285 to withstand harsh conditions, making it reliable in a variety of challenging environments.

Applications

The SD1285 is suited for a number of applications, including but not limited to:

  • Commercial and professional radio communications
  • RF power amplifiers
  • Broadcast transmitters
  • Industrial RF heating
  • Scientific and medical applications

Technical Specifications

Parameter Value Configuration NPN Power Output Varies based on application Frequency Range VHF Efficiency High Operating Temperature Range Specified in datasheet

For detailed specifications and operational parameters, customers are advised to consult the official datasheet provided by STMicroelectronics. This will ensure proper integration and optimal performance in their specific applications.

You May Also Be Interested in

NKK Switches
SWITCH ROCKER SPST 15A 125V
Need more? Email Us
ECAD model for WR11AL
NKK Switches
SWITCH ROCKER SPDT 6A 125V
Need more? Email Us
ECAD model for M2019TJW01-FG-1G
Carling Technologies
SWITCH ROCKER DPDT 15A 125V
Need more? Email Us
ECAD model for TIGM5M-6S-BL-NBL
Omron
SWITCH ROCKER DPST 16A 125V
Need more? Email Us
ECAD model for A8A-207-1
Carling Technologies
SWITCH ROCKER SPDT 15A 125V
Need more? Email Us
ECAD model for V85AS00B-AZB00-000
NKK Switches
SWITCH ROCKER SPDT 0.4VA 28V
Need more? Email Us
ECAD model for M2018TXG13-EC
NKK Switches
SWITCH ROCKER SPDT 6A 125V
Need more? Email Us
ECAD model for M2018TJW01/U-FA-1A
Carling Technologies
SWITCH ROCKER SPST 16A 125V
Need more? Email Us
ECAD model for RA901-RW-W-0-N
C&K Components
SWITCH ROCKER DPDT 10A 125V
Need more? Email Us
ECAD model for D601J12S205QA

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention