ON Semiconductor NLAS5123MNR2G Analog Switch
The NLAS5123MNR2G from ON Semiconductor is a high-performance, single-pole, double-throw (SPDT) analog switch that is designed for a wide array of applications, including signal routing and multiplexing. This versatile component is an ideal choice for designers looking for a switch with low on-resistance and low crosstalk between channels.
Key Features
- Low On-Resistance: The device features a low on-resistance of typically 0.6 ohms at 4.5V VCC, which enhances signal integrity and reduces power dissipation.
- Wide Voltage Range: It operates over a broad voltage range from 1.65V to 4.3V, making it suitable for both 1.8V and 3.3V systems and allowing for use in battery-operated devices.
- High Current Handling: The switch can handle continuous current up to 300 mA, which is ample for numerous analog and digital applications.
- Low Power Consumption: With its low power consumption, the NLAS5123MNR2G is optimized for power-sensitive applications.
- Sub-1Ω On-Resistance Flatness: The on-resistance flatness of less than 1Ω ensures minimal signal distortion across the operating range.
- ESD Tolerance: The device has an ESD tolerance of ±20kV, providing robust protection against electrostatic discharge events.
Applications
The NLAS5123MNR2G is suitable for a variety of applications, including but not limited to:
- Cellular phones
- PDAs
- Portable media players
- Signal routing in audio, video, and data applications
- Communication systems
- Medical equipment
Package and Quality
The NLAS5123MNR2G comes in an ultra-small µDFN package, which is ideal for space-constrained applications. The package measures a mere 1.2mm x 1.6mm x 0.55mm, allowing for high-density board layouts. In addition, the switch is RoHS compliant and is manufactured under ON Semiconductor's stringent quality control standards, ensuring both reliability and performance for critical applications.
Whether you are designing consumer electronics, communication devices, or portable medical instruments, the NLAS5123MNR2G analog switch from ON Semiconductor is a reliable and efficient solution that meets a wide range of switching needs.