EN
  • EN
  • DE

STG3698AQTR

Part No STG3698AQTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Interface - Analog Switches,Multiplexers,Demultiplexers
Win Source Part Number 194384-STG3698AQTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STG3698AQTR CAD Model

Description

The STG3698AQTR from STMicroelectronics is a high-performance, dual single-pole double-throw (SPDT) switch IC designed for precision and efficiency in a variety of applications. This versatile component is part of STMicroelectronics' extensive range of switch ICs, known for their reliability and cutting-edge technology.

Key Features

  • Wide Operating Range: The STG3698AQTR functions within a wide supply voltage range of 1.65V to 4.3V, making it suitable for a broad array of applications from battery-powered devices to industrial systems.
  • Low On-Resistance: With a low on-resistance (RON) typically around 0.5 Ohms, this switch ensures minimal signal distortion and power loss, enhancing overall performance and efficiency.
  • High-Speed Operation: The device supports high-speed signal switching, which is essential for applications such as data communication, where rapid signal processing is critical.
  • Break-Before-Make Feature: It incorporates a break-before-make switching mechanism, which prevents simultaneous connections of the two poles, thus avoiding potential short circuits and signal interference.
  • ESD Protection: The STG3698AQTR comes with built-in electrostatic discharge (ESD) protection, safeguarding the device against the common issue of ESD damage during handling and operation.

Applications

The switch is ideal for a range of applications, including but not limited to:

  • Signal routing in audio and video applications
  • Power management in portable devices
  • Data acquisition systems
  • Communication devices
  • Test and measurement equipment

Package and Quality

The STG3698AQTR is offered in a compact QFN-10 package, which allows for a small footprint on PCBs and is suitable for space-constrained applications. STMicroelectronics ensures that this product meets high-quality standards, with rigorous testing and validation processes in place to maintain reliability and performance over the product's lifespan.

With its combination of features, the STG3698AQTR is an excellent choice for designers looking for a switch that offers both precision and versatility, backed by the trusted manufacturing expertise of STMicroelectronics.

You May Also Be Interested in

Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess