EN
  • EN
  • DE

MAX14866UTM+T

Part No MAX14866UTM+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST X 16 13OHM 48TQFN / 16 Circuit IC Switch 1:1 13Ohm 48-TQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Switch Circuit SPST
Number of Circuits 16
On-State Resistance (Max) 13Ohm
Voltage - Supply, Single (V+) 1.7V ~ 5.5V
Switch Time (Ton, Toff) (Max) 4µs, 4µs
-3db Bandwidth 50MHz
Charge Injection 100pC
Channel Capacitance (CS(off) , CD(off) ) 7.7pF
Current - Leakage (IS(off) ) (Max) 1µA
Crosstalk -65dB @ 5MHz
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Base Product Number MAX14866
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345695-MAX14866UTM+T
Ultra Librarian 3D Model Ultra Librarian MAX14866UTM+T CAD Model

Description

Product Overview: MAX14866UTM+T by Maxim Integrated

The MAX14866UTM+T is an advanced integrated circuit designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-performance component is part of Maxim's extensive portfolio of integrated circuits that cater to a wide range of applications, from industrial to automotive, healthcare, and mobile consumer devices.

The MAX14866UTM+T is specifically tailored for applications that require efficient and reliable data transmission. It is an ideal solution for designers looking to improve the connectivity and performance of their systems. This IC is commonly used in communication systems, high-speed data interfaces, and any application where signal integrity and high data rates are crucial.

Key Features:

  • High-Speed Operation: The device is designed to handle high-speed signals, making it suitable for fast data transmission applications.
  • Low Power Consumption: Maxim Integrated's focus on power efficiency is evident in this product, ensuring minimal power wastage and longer operational lifespan for battery-powered devices.
  • Robust Design: The MAX14866UTM+T is built to withstand harsh industrial environments, offering reliability and durability.
  • Compact Form Factor: The small package size allows for integration into space-constrained applications without compromising performance.

As a testament to its versatility, the MAX14866UTM+T supports a variety of interface standards and is designed to be easily integrated into existing designs. This makes it an excellent choice for upgrading current systems or developing new products that require high-speed data handling capabilities.

This product is available in a tape and reel format (denoted by the '+T' suffix), which facilitates automated assembly processes, making it a convenient option for mass production. The MAX14866UTM+T is also characterized by its robust ESD protection, ensuring that the device remains safe from electrostatic discharges during handling and operation.

In summary, the MAX14866UTM+T from Maxim Integrated is a high-quality, high-speed integrated circuit that offers designers a combination of performance, efficiency, and reliability. Whether for industrial, automotive, or consumer electronics, this product is engineered to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.9116 $95.8232
3+ $39.3121 $117.9363
4+ $38.0836 $152.3344
6+ $36.8551 $221.1306
8+ $35.6266 $285.0128
10+ $31.9411 $319.4110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess