EN
  • EN
  • DE

STG3157CTR

Part No STG3157CTR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 15 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.65 V to 4.3 V
Max Switch Time (Ton,Toff) 15ns, 10ns
-3db Bandwidth 250MHz
Charge Injection 23pC
Channel Capacitance(CS off, CD off) 5pF
Max Leakage Current (IS off) 100nA
Crosstalk -55dB @ 10MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package SOT-323-6L
Win Source Part Number 031183-STG3157CTR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STG3157CTR CAD Model

Description

The STG3157CTR is a high-performance, low-power single-pole, double-throw (SPDT) analog switch that is part of STMicroelectronics' extensive switch portfolio. This device is designed to serve a broad range of applications including signal routing in both analog and digital domains. It is particularly suited for use in portable consumer electronics, data acquisition systems, and communication devices.

Key Features

  • Wide Operating Voltage: The STG3157CTR operates over a wide range of supply voltages from 1.65V to 4.3V, making it versatile for various circuit designs and compatible with many logic levels.
  • Low Power Consumption: With its low power consumption, this switch is ideal for battery-operated devices, ensuring minimal impact on battery life.
  • High Switching Speed: The device offers fast switching times, with a typical break-before-make interval, which is crucial for applications requiring rapid signal switching.
  • Low Charge Injection: The low charge injection feature minimizes signal distortion during switching, preserving signal integrity for precision applications.
  • High Bandwidth: The STG3157CTR provides a high bandwidth, enabling it to pass high-frequency signals without significant attenuation, thus maintaining signal fidelity.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is integrated into the device, safeguarding it against damage from static electricity.

Applications

The STG3157CTR's robust design and reliable performance make it suitable for a diverse range of applications, including:

  • Audio and video signal routing
  • Cellular phones and PDAs
  • Portable medical devices
  • Data acquisition systems
  • Communication systems
  • Test equipment

STMicroelectronics' commitment to quality and innovation ensures that the STG3157CTR is a reliable choice for designers looking to incorporate a high-performance analog switch into their electronic designs. With its small package size, the STG3157CTR is also an excellent choice for space-constrained applications.

You May Also Be Interested in

Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2044 $50.0780
600+ $0.1677 $100.6200
925+ $0.1625 $150.3125
1,275+ $0.1572 $200.4300
1,645+ $0.1520 $250.0400
2,205+ $0.1363 $300.5415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,613 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess