EN
  • EN
  • DE

STF2222A

Part No STF2222A
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description SMALL SIGNAL NPN TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260955-STF2222A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STF2222A CAD Model

Description

Introducing the STF2222A Dual NPN Transistor by STMicroelectronics

The STF2222A is a high-performance dual NPN transistor designed by the renowned semiconductor manufacturer, STMicroelectronics. This product is engineered to deliver outstanding efficiency and reliability for a wide range of applications. With its compact surface-mount package, the STF2222A is an excellent choice for space-constrained designs.

Key Features

  • Transistor Type: The STF2222A consists of two NPN transistors in a single package, providing a convenient solution for designs that require matched transistor pairs.
  • Voltage & Current Ratings: Each transistor can handle a collector-emitter voltage (Vceo) of up to 40V, collector-base voltage (Vcbo) of 60V, and a continuous collector current (Ic) of 600mA, making it suitable for a variety of switching and amplification tasks.
  • Power Dissipation: With a total power dissipation of 500mW, the STF2222A can manage moderate power levels efficiently.
  • High hFE: The high DC current gain (hFE) allows for a significant amplification of the input signal, ensuring a robust and reliable performance in circuit designs.

Applications

The versatility of the STF2222A makes it ideal for a multitude of applications, including:

  • General-purpose switching and amplification
  • Audio amplifiers and signal processing
  • Driver stages in hi-fi amplifiers and television circuits
  • Control systems and sensor interfaces
  • Power management in portable and consumer electronics

Package and Quality

The STF2222A comes in a SOT-363 package, which is known for its small footprint and excellent thermal performance. This package is suitable for automated assembly processes, and its flat configuration is optimized for PCB mounting, saving valuable board space.

STMicroelectronics is committed to delivering high-quality products. The STF2222A is manufactured with rigorous quality control standards, ensuring reliability and performance consistency. This dual NPN transistor is RoHS compliant and is designed with the environment in mind, minimizing the ecological footprint of electronic components.

Whether you're designing consumer electronics, industrial control systems, or audio equipment, the STF2222A from STMicroelectronics is a dependable choice that combines efficiency, precision, and miniaturization in one powerful package.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess