EN
  • EN
  • DE

STF12N50U

Part No STF12N50U
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description N-channel 500 V, 0.55 Ohm, 10 A UltraFASTmesh(TM) Power MOSFET in TO-220FP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 10 A
Gate to Source Voltage (Vgs) 30 V
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Number of Pins 3
Packaging Rail/Tube
Power Dissipation 30 W
RoHS Compliant
Win Source Part Number 1096868-STF12N50U
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STF12N50U CAD Model

Description

The STF12N50U is a high-performance, N-channel Power MOSFET produced by STMicroelectronics, a global semiconductor leader. This device is designed to address a wide range of applications requiring high efficiency and power density. With its advanced technology and superior design, the STF12N50U offers an excellent combination of low on-resistance, high switching speed, and robust thermal performance.

Key Features

  • High Voltage Capability: The STF12N50U is capable of handling voltages up to 500V, making it suitable for high voltage applications.
  • Low On-Resistance (RDS(on)): This MOSFET features an on-resistance of typically 0.4 Ohms, which contributes to its high efficiency by minimizing conduction losses.
  • High Current Rating: With a continuous drain current of 11A, this device can handle significant power for a wide array of electronic designs.
  • Fast Switching Speed: The fast switching characteristics of the STF12N50U reduce switching losses and improve performance in high-frequency power conversion applications.
  • Improved Gate Charge: The optimized gate charge of this MOSFET enables efficient switching performance and reduces the driving power requirement.
  • 100% Avalanche Tested: Each unit is guaranteed to withstand stressful conditions, ensuring reliability and robustness in real-world applications.

Applications

The STF12N50U is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-Efficiency DC-DC converters
  • Motor Drives and Inverters
  • Lighting applications such as LED drivers

Quality and Environmental Compliance

STMicroelectronics is committed to providing environmentally friendly products. The STF12N50U is compliant with RoHS and Halogen-free directives, ensuring that it meets the latest standards for environmental safety and sustainability.

You May Also Be Interested in

Level One
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Linear Technology
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess