EN
  • EN
  • DE

STEVAL-MKI206V1

Part No STEVAL-MKI206V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 4g
Interface I2C, Serial, SPI
Voltage - Supply 1.62V ~ 3.6V
Supplied Contents Board(s)
Utilized IC / Part AIS2DW12
Base Product Number STEVAL
Other Names -1138-STEVAL-MKI206V1,497-19792
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283725-STEVAL-MKI206V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI206V1 CAD Model

Description

STEVAL-MKI206V1 - Inertial Module Board from STMicroelectronics

The STEVAL-MKI206V1 is a high-performance inertial module board designed by STMicroelectronics to offer advanced motion sensing capabilities. This compact and versatile board is ideal for a wide range of applications, including but not limited to, industrial navigation systems, robotics, drone stabilization, and wearable sensor platforms.

The core component of the STEVAL-MKI206V1 is the LSM6DSOX iNEMO inertial module, which integrates a 3D digital accelerometer and a 3D digital gyroscope into a single package. This state-of-the-art sensor provides high-resolution motion detection while maintaining low power consumption, making it suitable for battery-operated devices.

Key features of the STEVAL-MKI206V1 include:

  • LSM6DSOX iNEMO inertial module with a 3D accelerometer and 3D gyroscope
  • Wide range of user-selectable full scales for both accelerometer (±2/±4/±8/±16 g) and gyroscope (±125/±250/±500/±1000/±2000 dps)
  • Advanced pedometer, step detector, and step counter functions for fitness applications
  • Significant Motion Detection, Tilt Detection, and Free-Fall Detection for enhanced motion analysis
  • Embedded temperature sensor and FIFO for data buffering
  • Multiple operating modes for power efficiency: low-power, normal, and high-performance
  • Comprehensive development ecosystem with the STEVAL-MKI109V3 motherboard and software tools for easy prototyping

The board is equipped with a DIL 24-pin socket which ensures easy integration into your existing projects and a quick setup for evaluation. The STEVAL-MKI206V1 is supported by the Unico GUI (Graphical User Interface) software, which provides a user-friendly platform for configuring the inertial module's parameters and extracting sensor data in real-time.

Whether you are developing applications that require precise motion tracking or experimenting with inertial measurement technologies, the STEVAL-MKI206V1 offers a reliable and flexible solution that harnesses STMicroelectronics' expertise in sensor design and performance.

You May Also Be Interested in

Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess