EN
  • EN
  • DE

STEVAL-MKI006V1

Part No STEVAL-MKI006V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Description MEMS 3-axis - ±2g/±8g digital output low power linear accelerometer evaluation board based on LIS302DL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series MEMS
Part Status Obsolete(EOL)
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2.3g, 9.2g
Interface SPI, USB
Sensitivity 18 ~ 72 mg/Digit
Operating Supply Voltage 5V, USB
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LIS302DL
Win Source Part Number 1260926-STEVAL-MKI006V1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name STEVAL-MKI006V1
Introduction Date June 22, 2005
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI006V1 CAD Model

Description

The STEVAL-MKI006V1 is a sophisticated evaluation board presented by STMicroelectronics, designed to facilitate the testing and performance assessment of various motion sensors in the iNEMO™ inertial module family. This versatile board is an essential tool for developers, engineers, and hobbyists seeking to explore the capabilities of STMicroelectronics' advanced sensor technology in real-world applications.

Key Features

  • Compatible with a wide range of iNEMO™ inertial modules
  • Embedded high-performance STM32 microcontroller to handle sensor data
  • Comprehensive software suite for data acquisition and analysis
  • USB connectivity for easy interfacing with a PC or other USB host devices
  • On-board LDO voltage regulators for stable power supply
  • Flexible power supply options: USB or external sources
  • Intuitive graphical user interface (GUI) for effortless sensor configuration and data visualization
  • DAISY chain connectivity for combining multiple evaluation boards

Applications

The STEVAL-MKI006V1 evaluation board is ideal for a vast array of applications that require motion detection and analysis. It is particularly well-suited for:

  • Wearable sensor applications
  • Industrial automation
  • Robotics
  • Gaming and virtual reality
  • Navigation systems
  • Telematics

Product Description

The STEVAL-MKI006V1 is equipped with an STM32 microcontroller, which processes the sensor data with high efficiency. The board connects to a PC via USB, allowing for the real-time monitoring and analysis of sensor information through its dedicated software. The graphical user interface offers users a seamless experience in configuring the sensors and visualizing data in various formats, including 3D representations.

Flexibility is a cornerstone of the STEVAL-MKI006V1 design, with support for both USB and external power sources, ensuring that the board can be deployed in a range of environments and scenarios. Additionally, the on-board LDO regulators guarantee a stable and reliable power supply to the sensors, critical for accurate measurements.

For developers looking to expand their projects, the DAISY chain feature enables the connection of multiple evaluation boards, paving the way for complex sensor networks and advanced motion detection systems.

Whether for prototyping, research, or product development, the STEVAL-MKI006V1 from STMicroelectronics provides a comprehensive and adaptable platform for exploring the full potential of motion sensors.

You May Also Be Interested in

Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess