Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS, nano
Package Box
Product Status Obsolete
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 4g, 8g
Interface I2C, SPI
Sensitivity 64LSB/G, 32LSB/g, 16LSB/g
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LIS331DLM
Other Names 497-10491,STEVALMKI091V1,-497-10491
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283680-STEVAL-MKI091V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI091V1 CAD Model

Description

STEVAL-MKI091V1 - Compact Sensor Module from STMicroelectronics

The STEVAL-MKI091V1 is a sophisticated sensor module designed by STMicroelectronics, a leader in the semiconductor industry. This compact board is part of the ST's iNEMO inertial modules and is specifically tailored for the swift development and deployment of innovative solutions in the field of motion sensing. The module is highly versatile, making it an ideal choice for a wide range of applications, including gaming, virtual reality, and sports analysis.

At the heart of the STEVAL-MKI091V1 lies a state-of-the-art inertial measurement unit (IMU) that combines a 3D digital accelerometer and a 3D digital gyroscope. This integration allows for precise and reliable motion tracking, providing users with high-resolution data on device orientation, acceleration, and rotational movement. The module's compact design and low power consumption make it an excellent option for portable and battery-powered devices.

The STEVAL-MKI091V1 features an onboard embedded microcontroller that processes the raw data from the sensors, reducing the workload on the host processor and enabling real-time motion analysis. This module supports standard communication interfaces, including I2C and SPI, facilitating easy integration with a wide range of microcontrollers and embedded systems.

Designed with the needs of developers in mind, the STEVAL-MKI091V1 comes with comprehensive software support, including device drivers and libraries. These tools help streamline the development process, allowing for rapid prototyping and testing. Additionally, the module is compatible with the ST's Unico GUI, which provides a user-friendly interface for device configuration and data visualization.

In summary, the STEVAL-MKI091V1 from STMicroelectronics is a powerful, compact, and energy-efficient sensor module that offers high precision and ease of use for developers working on motion detection and analysis projects. Whether for industrial, consumer, or commercial applications, this module delivers the performance and flexibility needed to drive innovation in motion sensing technology.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
ECAD model for ADIS16201/PCBZ
Pololu Corporation
ACS71240 CUR SEN 30A, 3.3V
Need more? Email Us
ECAD model for 5241
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
ECAD model for EVAL-CN0172-SDPZ
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
ECAD model for DM160223
Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
ECAD model for 430BOOST-TMP006
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
ECAD model for LMT90EVM
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
ECAD model for MEMS-EVAL-BOARD
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
ECAD model for 5301
CEVA
DEVELOPMENT KIT FOR BNO080
Need more? Email Us
ECAD model for BNO080 DEV KIT

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention