EN
  • EN
  • DE

STEVAL-IME003V1

Part No STEVAL-IME003V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Timing
Function Pulse Generator
Embedded Yes, Other
Utilized IC / Part STHV748
Primary Attributes 4-Channel (Quad)
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number STEVAL
Other Names 497-12909,-497-12909,STEVALIME003V1
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284549-STEVAL-IME003V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IME003V1 CAD Model

Description

STEVAL-IME003V1 - STMicroelectronics Product Overview

The STEVAL-IME003V1 from STMicroelectronics is a sophisticated product designed to offer a comprehensive solution for motion and environmental sensing. This evaluation board serves as a demonstration and development platform for ST's state-of-the-art sensors, making it an ideal choice for a wide range of applications, from industrial to consumer electronics.

Key Features

  • Integrated Sensors: The board is equipped with a variety of sensors including accelerometers, gyroscopes, magnetometers, and environmental sensors for temperature, humidity, and pressure measurement, providing a versatile multi-sensor platform.
  • Advanced Connectivity: It features an onboard Bluetooth Low Energy (BLE) module for wireless communication, enabling the board to interface with smartphones, tablets, and other BLE-compatible devices for data streaming and control.
  • Flexible Power Options: The STEVAL-IME003V1 can be powered through USB or an external power supply, offering flexibility for different use cases and development environments.
  • Comprehensive Software Support: ST provides a rich set of software tools and libraries, as well as example applications, to facilitate rapid development and prototyping with the board.

Applications

The versatility of the STEVAL-IME003V1 makes it suitable for a broad array of applications, including but not limited to:

  • Wearable devices
  • Internet of Things (IoT) nodes
  • Robotics
  • Drone navigation systems
  • Smart home automation
  • Indoor navigation and positioning

Design and Development Support

Developers can take advantage of the extensive support offered by STMicroelectronics, including detailed documentation, hardware design files, and technical support, to streamline the development process and reduce time-to-market for their products.

Conclusion

The STEVAL-IME003V1 is a powerful tool for developers looking to harness the capabilities of STMicroelectronics' sensors. With its rich set of features, connectivity options, and strong support ecosystem, it stands out as a versatile and user-friendly platform for innovation in sensor-based applications.

You May Also Be Interested in

Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess