EN
  • EN
  • DE

AERO4221

Part No AERO4221
Manufacturer STMicroelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816856-AERO4221
Ultra Librarian 3D Model Ultra Librarian AERO4221 CAD Model

Description

The AERO4221 from STMicroelectronics is an advanced aerospace-grade product designed to meet the rigorous demands of the aviation industry. This high-performance component is part of ST's commitment to providing state-of-the-art solutions for the aeronautics sector, where reliability, efficiency, and durability are paramount.

Key Features

  • High Reliability: Engineered to withstand extreme environmental conditions, ensuring consistent performance and longevity in harsh aerospace environments.
  • Robust Design: Built to comply with aerospace standards, the AERO4221 features enhanced protection against electromagnetic interference (EMI) and increased tolerance to radiation effects.
  • Energy Efficiency: Implements power-saving technologies to reduce energy consumption during operation, contributing to greener aviation and extended mission durations.
  • Advanced Communication Protocols: Supports a range of communication standards essential for aerospace applications, facilitating seamless integration into complex systems.
  • Compact Form Factor: The compact design of the AERO4221 allows for easy integration into space-constrained airborne systems without compromising performance.

Applications

The AERO4221 is ideally suited for a variety of applications within the aerospace industry, including:

  • Flight control systems
  • Navigation and guidance systems
  • On-board communication systems
  • Satellite subsystems
  • Avionics displays and instrumentation

Technical Specifications

STMicroelectronics provides detailed technical documentation for the AERO4221, ensuring that engineers can fully understand and utilize the product's capabilities. Specifications include electrical characteristics, pin configurations, thermal properties, and recommended operating conditions.

For further information and to access datasheets, application notes, and support tools, customers can visit the STMicroelectronics website or contact their local sales office.

The AERO4221 is more than just a component; it's a testament to STMicroelectronics' dedication to advancing aerospace technology. By choosing the AERO4221, engineers are equipping their aerospace systems with a product synonymous with innovation, reliability, and excellence.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess