EN
  • EN
  • DE

STEVAL-IFP017V3

Part No STEVAL-IFP017V3
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Interface
Function Transceiver, IO-Link®
Embedded No
Utilized IC / Part L6362A
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Other Names 497-16459
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284534-STEVAL-IFP017V3
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFP017V3 CAD Model

Description

STEVAL-IFP017V3 USB Interface Evaluation Board

The STEVAL-IFP017V3 is a cutting-edge USB interface evaluation board designed by STMicroelectronics to showcase the capabilities of the USB interface with the STM32 microcontroller. This board is an essential development tool for engineers and designers looking to explore the features and performance of STMicroelectronics' USB solutions.

At the heart of the STEVAL-IFP017V3 lies a robust STM32 microcontroller which is responsible for managing the USB communication protocol. The board is equipped with a mini-USB connector, allowing for easy connection to a host PC or other USB devices. The interface supports USB 2.0 full-speed operation, providing a reliable and efficient data transfer experience.

The evaluation board is designed to be plug-and-play, ensuring a hassle-free user experience. It comes with pre-loaded firmware, but it also allows developers to upload their own firmware to tailor the board's functionality to specific applications. The board includes a comprehensive set of software libraries and examples, which significantly accelerates the development process and helps to reduce time to market for new products.

The STEVAL-IFP017V3 is not just limited to USB communication; it also features several GPIOs and other interfaces that expand its capabilities, making it a versatile tool for a wide range of applications. These additional interfaces can be used for debugging purposes or to interface with other peripherals and sensors.

With its robust design and flexible feature set, the STEVAL-IFP017V3 is an excellent platform for testing and validating the performance of USB interfaces in real-world conditions. Whether for industrial, consumer, or educational purposes, this evaluation board from STMicroelectronics is an invaluable asset for any developer working with USB technology.

For more information, datasheets, and technical support, visit the STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess