EN
  • EN
  • DE

STEVAL-ILL067V1

Part No STEVAL-ILL067V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Current - Output / Channel 70mA
Outputs and Type 6, Non-Isolated
Features Dimmable
Voltage - Input 6V ~ 32V
Supplied Contents Board(s)
Utilized IC / Part ALED7707
Base Product Number STEVAL
Other Names 497-15864
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283881-STEVAL-ILL067V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL067V1 CAD Model

Description

STEVAL-ILL067V1 LED Driver Evaluation Board by STMicroelectronics

The STEVAL-ILL067V1 is a cutting-edge evaluation board designed by STMicroelectronics, specifically tailored for LED lighting applications. This evaluation board showcases the performance and capabilities of the LED6001 chip, a step-down monolithic switching regulator designed to source up to 3 A of current for high brightness LED driving.

Key Features:

  • Integrated LED6001 switching regulator, which provides high efficiency and reduces the number of external components required.
  • Wide input voltage range from 6.5 V to 48 V, accommodating a variety of power supplies and ensuring flexibility in lighting design.
  • Adjustable output current up to 3 A through an external resistor, allowing for precise control over the brightness of the LEDs.
  • Open LED and short-circuit protection features, enhancing the safety and reliability of the system.
  • Thermal shutdown and overvoltage protection, ensuring the longevity of both the LED driver and LEDs.
  • Dimming capability via PWM signal, which allows for a dynamic control of the light intensity.
  • User-friendly layout with test points, facilitating easy measurement and evaluation.

Applications:

The STEVAL-ILL067V1 is ideal for a range of LED lighting applications, including:

  • Street lighting
  • Architectural lighting
  • General purpose LED lighting
  • Industrial lighting systems

Why Choose STEVAL-ILL067V1?

With its robust feature set and the backing of STMicroelectronics' renowned quality, the STEVAL-ILL067V1 evaluation board is an excellent tool for engineers and designers looking to evaluate and implement LED drivers in their lighting solutions. The board's ease of use, coupled with comprehensive protection features, makes it a reliable platform for developing efficient and innovative LED lighting systems.

Whether you are an experienced lighting designer or just starting out, the STEVAL-ILL067V1 provides a versatile and practical platform for testing and refining your LED driver solutions, ensuring optimal performance and compatibility with a wide range of LEDs and power supplies.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess