EN
  • EN
  • DE

STEVAL-ILL054V1

Part No STEVAL-ILL054V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Outputs and Type 1, Non-Isolated
Features Dimmable
Voltage - Input 3V ~ 18V
Supplied Contents Board(s)
Utilized IC / Part LED2001
Base Product Number STEVAL
Other Names 497-14490
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283889-STEVAL-ILL054V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL054V1 CAD Model

Description

The STEVAL-ILL054V1 is an advanced evaluation board from STMicroelectronics, designed specifically for driving LED arrays. This innovative platform is ideal for those looking to develop and prototype high-performance LED lighting solutions, with a focus on applications such as architectural lighting, signal lighting, and general-purpose LED illumination.

Key Features

  • Integrated LED Driver: The board comes equipped with the STP16CPC26, which is a monolithic, low voltage, low current power 16-bit shift register designed for LED panel displays.
  • Adjustable Output Current: Users can easily adjust the output current to suit their specific needs, allowing for optimal brightness and power efficiency.
  • Thermal Management: The evaluation board includes features for enhanced thermal management, ensuring that the LEDs operate within safe temperature ranges for longer life and consistent performance.
  • Flexible Power Supply: The STEVAL-ILL054V1 is designed to be powered by a wide range of supply voltages, making it versatile for use in various power environments.
  • Chainable Design: Multiple STEVAL-ILL054V1 boards can be chained together, enabling the control of extensive LED arrays with uniform brightness and color.

Applications

The STEVAL-ILL054V1 is suited for a variety of applications where high-quality LED driving capabilities are required. It can be used in:

  • Architectural lighting for both indoor and outdoor scenarios.
  • Signal lighting for indicators, emergency signs, and traffic lights.
  • General-purpose LED lighting for commercial and residential spaces.

Technical Specifications

The board operates with a logic voltage range from 3.3V to 5V and can handle an LED power supply voltage up to 20V. The maximum output current per channel is 100 mA, with the capability to handle up to 1.6 A of total output current when all channels are used simultaneously.

Development Support

STMicroelectronics provides extensive support for developers, including detailed documentation, reference designs, and software tools to facilitate the design and development process. With the STEVAL-ILL054V1, engineers and designers can rapidly prototype and test their LED lighting solutions, accelerating the time-to-market for their products.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess