EN
  • EN
  • DE

STEVAL-ILL056V1

Part No STEVAL-ILL056V1
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr STMicroelectronics
Package Box
Outputs and Type 1, Non-Isolated
Features Dimmable
Voltage - Input 5.5V ~ 48V
Supplied Contents Board(s)
Utilized IC / Part LED5000
Base Product Number STEVAL
Other Names 497-14488
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1283890-STEVAL-ILL056V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-ILL056V1 CAD Model

Description

The STEVAL-ILL056V1 is an advanced evaluation board designed by STMicroelectronics, tailored for driving LEDs with high efficiency and accuracy. This product is part of ST's extensive range of evaluation tools that help designers and engineers to test the performance, optimize the features, and facilitate the development of LED lighting solutions.

Key Features

  • LED Driver IC: The board is built around the ST's LED6000 step-down monolithic converter, which is capable of delivering up to 3 A of current to the load.
  • Wide Input Voltage Range: It operates from a wide input voltage range from 6.5 V to 48 V, making it suitable for a variety of LED lighting applications.
  • Adjustable Output Current: The output current can be set with external components and fine-tuned via a voltage reference.
  • High Efficiency: The LED6000 integration allows for high efficiency, which is crucial for reducing heat dissipation and improving the reliability of the lighting system.
  • Dimming Capabilities: The board supports both analog and PWM dimming, providing flexibility for brightness control.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the LED driver from overheating conditions.
  • Compact Design: The STEVAL-ILL056V1 boasts a compact layout that is optimized for minimal footprint and ease of use in various applications.

Applications

The STEVAL-ILL056V1 is designed for a wide range of applications, including:

  • Indoor and outdoor LED lighting
  • Architectural and decorative LED lighting
  • LED street lighting
  • Emergency lighting systems
  • Backlighting units for LCD displays

Design Support

STMicroelectronics provides comprehensive design support for the STEVAL-ILL056V1, including detailed documentation, reference design files, and technical assistance to facilitate rapid development and integration of the board into end-product designs.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess