EN
  • EN
  • DE

MAX16822BASA+

Part No MAX16822BASA+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 350uA Supply Current Automotive 8-Pin SOIC N / IC LED DRVR RGLTR DIM 350MA 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 6.5V
Voltage Supply MAX 65V
Output Current per Channel 350mA
Frequency 2MHz
Dimming PWM
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 785462-MAX16822BASA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16822B
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX16822BASA+ CAD Model

Description

MAX16822BASA+ High-Efficiency LED Driver by Maxim Integrated

The MAX16822BASA+ from Maxim Integrated is a high-performance LED driver designed to cater to the needs of high-power LED applications. This device is ideal for automotive lighting, architectural lighting, display backlighting, and general-purpose LED illumination, providing a versatile solution for a wide range of LED driving requirements.

Key Features

  • Wide Input Voltage Range: The MAX16822BASA+ operates from a 6.5V to 40V input voltage range, accommodating varying power supplies and ensuring consistent LED operation across different voltages.
  • Adjustable Output Current: Users can set the output current from 5mA to 100mA using an external resistor, which allows fine-tuning of LED brightness and power consumption.
  • High Efficiency: With integrated MOSFETs, this LED driver achieves high efficiency, which reduces power loss and heat dissipation, thereby extending the life of the LED system.
  • PWM Dimming Capability: The device supports pulse-width modulation (PWM) dimming, enabling precise control over the brightness levels of the LEDs.
  • Thermal Protection: The MAX16822BASA+ includes thermal shutdown protection, which prevents damage to the LED driver in case of excessive heat build-up.

Applications

  • Automotive Exterior and Interior Lighting
  • Architectural and Ambient Lighting
  • Display Backlighting
  • General LED Illumination

Package and Reliability

The MAX16822BASA+ comes in a small 8-pin SOIC package, making it suitable for compact PCB layouts. Its thermal and over-voltage protection features ensure reliable performance in harsh environments, and it is designed to meet the stringent quality standards of the automotive industry.

This LED driver from Maxim Integrated is a testament to the company's commitment to providing innovative, high-quality solutions for the growing LED market. With its flexible design and robust protection features, the MAX16822BASA+ is poised to drive efficiency and reliability in a variety of LED lighting applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess