EN
  • EN
  • DE

STEVAL-IKR002V5D

Part No STEVAL-IKR002V5D
Manufacturer STMicroelectronics
Catalog RF Evaluation and Development Kits, Boards
Description BOARD DAUGHTER SPIRIT1 915MHZ  /  SPIRIT1 series Transceiver Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Box
Type Transceiver
Frequency 915MHz
For Use With/Related Products SPIRIT1
Supplied Contents Board(s)
Base Product Number STEVAL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1033337-STEVAL-IKR002V5D
Ultra Librarian 3D Model Ultra Librarian STEVAL-IKR002V5D CAD Model

Description

STEVAL-IKR002V5D: Sub-GHz Radio Transceiver Development Kit

The STEVAL-IKR002V5D from STMicroelectronics is a comprehensive development tool designed for RF wireless applications. This development kit is based on the SPIRIT1, a low-power sub-GHz transceiver ideal for long-range wireless communication in a variety of systems including smart metering, home and building automation, and industrial control.

Key Features

  • Sub-GHz Radio Transceiver: The SPIRIT1 QFN, a high-performance, low-power sub-GHz transceiver, is at the core of the STEVAL-IKR002V5D, providing excellent range and robust communication.
  • Frequency Bands: The kit supports multiple frequency bands including 169 MHz, 315 MHz, 433 MHz, 868 MHz, and 915 MHz, making it versatile for different regional standards and regulations.
  • Modulation Schemes: It supports advanced modulation schemes such as 2-FSK, GFSK, MSK, GMSK, and OOK, ensuring adaptability to various communication protocols.
  • Development Flexibility: The development kit includes an STM32L microcontroller demonstration board, which can be used in conjunction with the SPIRIT1 transceiver for prototyping and testing.
  • Software Support: STMicroelectronics provides a comprehensive software development kit (SDK) with sample code and a graphical user interface (GUI) for easy configuration and testing of the radio parameters.

Benefits for Developers

The STEVAL-IKR002V5D is designed to streamline the development process for engineers working on wireless applications. The integration of a low-power microcontroller and a flexible transceiver module allows for rapid prototyping, which accelerates the design cycle and time-to-market. The support of multiple modulation schemes and frequency bands also ensures that the kit can be used for a wide range of applications and global markets.

Applications

With its robust feature set and flexible design, the STEVAL-IKR002V5D is well-suited for a variety of applications, including:

  • Smart metering systems
  • Home and building automation
  • Industrial monitoring and control
  • Wireless sensor networks
  • IoT (Internet of Things) devices

Overall, the STEVAL-IKR002V5D development kit is an invaluable tool for any developer looking to create efficient, reliable, and high-performance wireless communication solutions.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAPS-010166-TR050
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007748-CT116
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007681-CT201
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0201TR
Need more? Email Us
MACOM Technology Solutions
2.9-3.5GHZ, AMP W/ CMPA2935150S
Need more? Email Us
MACOM Technology Solutions
CG2H40010F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011117-TR100
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-010351-TR300
Need more? Email Us
Pulse
EVAL BOARD W3330 W/ SMA FEMALE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess