EN
  • EN
  • DE

ESDA6V1M6

Part No ESDA6V1M6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 3VWM 6QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6.1V
Power Dissipation - Pd 100W
Applications General Purpose
Capacitance @ Frequency 70pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-μQFN (1.45x1.0)
Win Source Part Number 066621-ESDA6V1M6
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDA6V1M6 CAD Model

Description

The ESDA6V1M6 is a state-of-the-art Transil™ ESD protection device from STMicroelectronics, designed to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge (ESD) threats. This compact and robust component is a crucial addition for modern electronics where reliability and miniaturization are key.

Key Features

  • High ESD Protection: With its capability to withstand ESD up to 15 kV (air discharge) and 8 kV (contact discharge), the ESDA6V1M6 ensures compliance with the IEC 61000-4-2 standard, providing robust protection for sensitive components.
  • Low Capacitance: The device features a very low capacitance of typically 5 pF, which is ideal for preserving signal integrity in high-speed communication interfaces such as USB 2.0, HDMI, and Gigabit Ethernet.
  • Low Leakage Current: It has an ultra-low leakage current which is beneficial for power-sensitive applications, ensuring minimal impact on the overall power consumption of the system.
  • Small Package: The ESDA6V1M6 comes in a tiny SOT-23-6L package, making it an excellent choice for space-constrained applications, without compromising on performance.
  • High Integration: This device integrates six unidirectional Transil diodes, offering protection for up to five data lines and a power line in a single package, simplifying design and reducing PCB space requirements.

Applications

The ESDA6V1M6 is suitable for a wide range of applications, including:

  • Computer interfaces such as USB, HDMI, and Ethernet
  • Consumer electronics like smartphones, tablets, and digital cameras
  • Telecommunication systems
  • Portable devices and IoT applications

Conclusion

STMicroelectronics' ESDA6V1M6 is a versatile and powerful solution for ESD protection. Its combination of high ESD protection level, low capacitance, and small form factor makes it an excellent choice for designers looking to enhance the durability and reliability of their high-speed data interfaces. The integration of multiple protection diodes in a single package also offers a significant advantage in terms of PCB layout and system design simplicity.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess