EN
  • EN
  • DE

STEVAL-IHM004V1

Part No STEVAL-IHM004V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Embedded No
Utilized IC / Part VIPer12A
Supplied Contents Board(s)
Other Names 497-4733,-497-4733
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284614-STEVAL-IHM004V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM004V1 CAD Model

Description

STEVAL-IHM004V1 - Low Voltage Three-Phase BLDC/PMSM Motor Driver

The STEVAL-IHM004V1 from STMicroelectronics is a comprehensive evaluation platform designed to demonstrate the capabilities of ST's low voltage motor control solutions. This versatile board is ideal for driving three-phase brushless DC (BLDC) or permanent magnet synchronous motors (PMSM) that operate at voltages as low as 8V and up to 28V.

At the heart of the STEVAL-IHM004V1 is the advanced L6230 motor driver. This driver integrates a triple half-bridge able to drive the power MOSFETs with current sensing, under-voltage lockout, thermal shutdown features, and a non-dissipative overcurrent protection on the high side power MOSFETs. These features ensure the protection and longevity of your motor control applications.

The evaluation board is designed to be a user-friendly platform with multiple features that facilitate rapid development and testing. It includes a potentiometer for speed control, user buttons, and LEDs for direct interface and diagnostics. The board supports both sensor and sensorless motor control algorithms, making it adaptable to a wide range of applications.

Connectivity on the STEVAL-IHM004V1 is robust, with options for Hall sensor inputs and an encoder input for more precise control. Moreover, the board is equipped with a connector for an external power supply and has various test points for probing critical signals for in-depth analysis.

The STEVAL-IHM004V1 is supported by the STSW-IHM009M firmware package, which provides a rich set of motor control algorithms (including Field Oriented Control, 6-step sensorless control, and more) that can be used to jump-start your motor control projects.

Whether you are developing a prototype for a low voltage motor control application or simply exploring the features of ST's motor driver technology, the STEVAL-IHM004V1 evaluation board is an indispensable tool that combines performance, flexibility, and ease of use.

You May Also Be Interested in

Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess