EN
  • EN
  • DE

STEVAL-FKI001V1

Part No STEVAL-FKI001V1
Manufacturer STMicroelectronics
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Bulk
Type Transceiver; Bluetooth® Smart 4.x Low Energy (BLE), Sigfox
Frequency 860MHz ~ 940MHz, 2.4GHz
For Use With/Related Products BlueNRG-1, S2-LP, WS2118
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names -1138-STEVAL-FKI001V1,497-18319
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A4
HTSUS 8517.62.0090
Win Source Part Number 1283266-STEVAL-FKI001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-FKI001V1 CAD Model

Description

STEVAL-FKI001V1 - STMicroelectronics Development Kit

The STEVAL-FKI001V1 from STMicroelectronics is a comprehensive development kit designed to facilitate the rapid prototyping and development of IoT applications. This versatile kit is part of the ST development ecosystem, which provides a wide range of software tools and hardware products to support engineers in creating innovative solutions.

At the heart of the STEVAL-FKI001V1 is the powerful STM32 microcontroller, which is based on a high-performance ARM Cortex-M core. This microcontroller offers an excellent balance of processing power and energy efficiency, making it an ideal choice for applications that require both complex computations and battery longevity.

The development kit is equipped with a multitude of sensors and connectivity options. It includes sensors for motion, environmental, and acoustic analysis, which are essential for creating smart, context-aware applications. These sensors are supported by ST's extensive software libraries, which provide easy-to-use APIs and facilitate the integration of sensor data into your applications.

For connectivity, the STEVAL-FKI001V1 offers support for a wide range of wireless protocols, including Bluetooth Low Energy (BLE), Wi-Fi, and sub-GHz radio frequency communication. This enables the development of connected devices that can communicate with smartphones, tablets, and other IoT devices, as well as with cloud services for data analytics and remote management.

The kit also includes a dynamic NFC tag with an RFID antenna, making it suitable for applications that require near-field communication capabilities, such as secure pairing, parameter configuration, or easy device provisioning.

Developers will appreciate the comprehensive development ecosystem that accompanies the STEVAL-FKI001V1. The kit is supported by the STM32Cube software suite, which includes the STM32CubeMX initialization code generator and configurator, and the STM32CubeIDE integrated development environment. This suite simplifies the development process, from initial configuration to product deployment.

Whether you're creating smart home devices, industrial monitoring systems, or wearable technology, the STEVAL-FKI001V1 development kit provides the tools and resources you need to bring your IoT projects to life quickly and efficiently.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MABACT0066
Need more? Email Us
MACOM Technology Solutions
CGHV59350F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CG2H40010F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010166-TR050
Need more? Email Us
Pulse
EVAL BOARD W3330 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
CGH40025F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CMPA0560008S EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007748-CT116
Need more? Email Us
MACOM Technology Solutions
CGHV40030F DEVELOPMENT BOARD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess