EN
  • EN
  • DE

STEVAL-CCM001V2

Part No STEVAL-CCM001V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Reference Design
Function Remote Camera
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STM32
Primary Attributes Graphic panel with ZigBee®
Supplied Contents Board(s)
Secondary Attributes Touchscreen, 3-Axis MEMS Device, TFT Screen
Other Names 497-10375,-497-10375,STEVALCCM001V2
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1284479-STEVAL-CCM001V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCM001V2 CAD Model

Description

The STEVAL-CCM001V2 is an advanced demonstration board from STMicroelectronics, designed to showcase the capabilities of the company's cutting-edge MEMS sensors and audio processing technologies. This versatile development tool is an excellent choice for engineers and developers looking to explore the potential of MEMS microphones and accelerometers in a wide array of applications, from consumer electronics to industrial monitoring systems.

Key Features

  • Integrated MEMS Sensors: The board comes equipped with high-quality MEMS microphones and accelerometers, providing precise audio and motion data capture.
  • Advanced Audio Processing: With its powerful audio processing capabilities, the STEVAL-CCM001V2 is capable of handling complex tasks such as noise reduction, beamforming, and echo cancellation.
  • Flexible Connectivity: The board supports a range of communication protocols, including I2S and SPI, allowing for easy integration with a variety of host systems.
  • User-Friendly Interface: The STEVAL-CCM001V2 features user-friendly interfaces and software tools to facilitate rapid development and testing of prototypes.
  • Customizable Firmware: Developers can customize the firmware to meet the specific needs of their applications, providing a tailored solution for their projects.
  • Compact Design: The compact form factor of the board makes it suitable for integration into space-constrained applications.

Applications

The STEVAL-CCM001V2 board is ideal for a variety of applications, including:

  • Smart home devices
  • Wearable technology
  • Voice-controlled systems
  • Industrial monitoring and control
  • Audio event detection
  • Virtual reality (VR) and augmented reality (AR) devices

With its robust feature set and versatility, the STEVAL-CCM001V2 from STMicroelectronics is a powerful tool for developers looking to harness the capabilities of MEMS technology in their next project.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess