Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Type FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 780 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 100 V
Mounting Type Through Hole
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package TO-251 (IPAK)
Operating Temperature - Junction 175°C (Max)
Base Product Number FERD20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-19120,FERD20S100SH-ND
Standard Package 75
Win Source Part Number 1139892-FERD20S100SH
Ultra Librarian 3D Model Ultra Librarian FERD20S100SH CAD Model

Description

STMicroelectronics FERD20S100SH: Field Effect Rectifier Diode

The FERD20S100SH is a high-efficiency silicon diode from the renowned manufacturer STMicroelectronics, designed to offer superior switching performance and increased system reliability. This diode is part of the Field Effect Rectifier Diode (FERD) family, which is known for combining the best features of Schottky and fast recovery diodes to provide designers with an optimal solution for high-frequency applications.

Key Features

  • Low Forward Voltage Drop: The FERD20S100SH boasts a low forward voltage drop, which enhances overall efficiency by reducing conduction losses, making it an excellent choice for power-sensitive designs.
  • High Switching Speed: With its fast switching characteristics, this diode minimizes switching losses, which is critical for high-frequency operations and power conversion applications.
  • Improved Thermal Performance: The device is engineered to handle high thermal stress, ensuring reliability and a longer lifespan even under demanding conditions.
  • Reduced Reverse Recovery Time: The FERD20S100SH features a reduced reverse recovery time, which is essential for minimizing energy waste during the transition from conducting to non-conducting states.

Applications

STMicroelectronics' FERD20S100SH is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Free-wheeling diodes in inverter applications
  • LED lighting systems

Product Specifications

The FERD20S100SH is a surface-mount device that comes in an SMBflat-3L package, which is designed to offer a compact footprint while maintaining excellent thermal performance. It has a repetitive peak reverse voltage (VRRM) of 100V and a non-repetitive peak forward current (IFSM) of 110A. The operating junction temperature range is from -40°C to +175°C, accommodating a wide range of environmental conditions.

Conclusion

The FERD20S100SH from STMicroelectronics is a robust and efficient solution for engineers looking to enhance the performance of their high-frequency power applications. Its combination of low forward voltage drop, high switching speed, and excellent thermal characteristics make it a reliable and energy-efficient choice in today's energy-conscious electronic designs.

You May Also Be Interested in

Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.2072 $64.8648
22+ $5.9137 $130.1014
34+ $5.7288 $194.7792
47+ $5.5440 $260.5680
61+ $5.3593 $326.9173
81+ $4.8049 $389.1969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention