EN
  • EN
  • DE

STEVAL-BCN002V1B

Part No STEVAL-BCN002V1B
Manufacturer STMicroelectronics
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Bulk
Type Transceiver; Bluetooth® 5
Frequency 2.4GHz
For Use With/Related Products BlueNRG-2
Supplied Contents Board(s)
Base Product Number STEVAL
Other Names 497-18387
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8473.30.1180
Win Source Part Number 1283268-STEVAL-BCN002V1B
Ultra Librarian 3D Model Ultra Librarian STEVAL-BCN002V1B CAD Model

Description

Introducing the STEVAL-BCN002V1B from STMicroelectronics

Discover the advanced capabilities of the STEVAL-BCN002V1B, a comprehensive development kit designed by STMicroelectronics to facilitate the creation of innovative Bluetooth Low Energy (BLE) applications. This compact and versatile module is perfect for engineers and developers looking to explore the potential of BLE connectivity in various Internet of Things (IoT) applications.

Key Features:

  • Powerful Core: At the heart of the STEVAL-BCN002V1B is the BlueNRG-2 system-on-chip (SoC), which combines an ARM Cortex-M0 core with an integrated BLE radio. This SoC is renowned for its energy efficiency and performance, making it ideal for battery-operated devices.
  • Onboard Sensors: The development kit comes equipped with a suite of sensors, including an accelerometer, gyroscope, magnetometer, and pressure sensor, allowing for a wide range of motion and environmental data collection.
  • Flexible Power Options: The STEVAL-BCN002V1B can be powered through USB or with a coin cell battery, providing versatility for both development and portable applications.
  • Expandable Design: Featuring Arduino Uno R3 connectors, the board is easily expandable with a wide array of shields for additional functionality, making it highly adaptable to specific project requirements.

Connectivity and Development Support:

The STEVAL-BCN002V1B boasts comprehensive development support, with the BlueNRG-2 capable of hosting the user application and BLE stack, simplifying design and reducing the need for an external processor. The board is also supported by an extensive set of development tools, including software libraries and the BlueNRG Navigator GUI (Graphical User Interface), which allows for easy configuration and testing of the BLE network.

Applications:

With its robust feature set, the STEVAL-BCN002V1B is well-suited for a variety of applications, such as wearable devices, fitness and wellness monitors, smart home automation, industrial sensors, and more. Its ability to connect and communicate with other BLE devices makes it an excellent choice for creating interconnected IoT ecosystems.

Whether you're a seasoned developer or just starting out in the world of IoT, the STEVAL-BCN002V1B provides a solid foundation for your BLE projects, with the reliability and support you can expect from STMicroelectronics.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAP-010171-00000
Need more? Email Us
MACOM Technology Solutions
CGH40025F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
CGHV35400F DEV BOARD WITH HEMT
Need more? Email Us
Pulse
EVAL BOARD W3320 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010166-TR050
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABACT0066
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MABA-007748-CT116
Need more? Email Us
MACOM Technology Solutions
CGHV40030F DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
BALUN TEST BOARD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess