Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839039-STEF12PUR/EPUR
Ultra Librarian 3D Model Ultra Librarian STEF12PUR/EPUR CAD Model

Description

STEF12PUR/EPUR - Electronic Power Breaker from STMicroelectronics

The STEF12PUR/EPUR is an advanced electronic power breaker designed by STMicroelectronics, a leader in semiconductor solutions. This device is engineered to protect power supplies by interrupting the circuit when the load current exceeds a preset threshold. It is an essential component for ensuring the safety and reliability of electronic systems, making it a top choice for a broad range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • High Accuracy: The STEF12PUR/EPUR offers precise control over the current threshold, ensuring that power is cut off accurately when necessary to prevent damage to the system.
  • Programmable Current Limit: Users can program the current limit according to their specific needs, which provides flexibility and adaptability for various applications.
  • Auto-Retry Function: After tripping, the device automatically attempts to reset the power, which can be invaluable in systems where continuous operation is critical.
  • Low Power Dissipation: Designed with energy efficiency in mind, the STEF12PUR/EPUR minimizes power loss, contributing to the overall efficiency of the system it protects.
  • Overtemperature Protection: The device includes a thermal shutdown feature to protect itself and the system from damage due to excessive heat.

Applications

The versatility of the STEF12PUR/EPUR makes it suitable for a wide range of applications. It is commonly used in:

  • Power management systems
  • Overcurrent protection modules
  • Smart power distribution systems
  • Industrial control systems
  • Automotive electronics
  • Consumer electronics with high power requirements

Technical Specifications

The STEF12PUR/EPUR boasts a robust set of technical specifications that include:

  • Operating Voltage Range: 4.5V to 18V
  • Current Limit Accuracy: ±10%
  • Maximum Operating Current: Specified by the user, with an adjustable range
  • Thermal Shutdown: Activated at a junction temperature of 160°C (typical)

STMicroelectronics' commitment to innovation and quality is evident in the STEF12PUR/EPUR electronic power breaker. Its advanced features provide an efficient and reliable solution for circuit protection in a variety of demanding applications.

You May Also Be Interested in

3M
SCOTCH-BRITE ALL PURPOSE SCOURIN
Need more? Email Us
ECAD model for 9000
Brady Corporation
LABEL, 0.25 IN H X 1.5 IN W
Need more? Email Us
ECAD model for LAM-3-103
Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100
C23
3M
SCOTCH HEAVY DUTY DISPENSER C23
Lowest to $6.5806
ECAD model for C23
SCS
TESTER, COMBO WRIST STRAP & FOOT
Need more? Email Us
ECAD model for 770031
Bourns Inc.
KIT POT TRIMMER 1-50K OHM 30PCS
Need more? Email Us
ECAD model for H-857
Brady Corporation
B498 N&L BLK/YEL 3430-T
Need more? Email Us
ECAD model for 3430-T
Cal Test Electronics
BATTERY CLIP STEEL INSUL 50A
Need more? Email Us
ECAD model for CTM-46A-0
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6868 $67.1700
59+ $2.2043 $130.0537
91+ $2.1357 $194.3487
126+ $2.0658 $260.2908
162+ $1.9973 $323.5626
217+ $1.7917 $388.7989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 38,500 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention