Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 345232-STDP7028
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STDP7028 CAD Model

Description

STDP7028 - Advanced DisplayPort to LVDS Bridge Chip

The STDP7028 from STMicroelectronics is a high-performance, feature-rich DisplayPort to LVDS bridge chip designed to enable the development of advanced visual applications. This innovative component is an ideal solution for driving Liquid Crystal Display (LCD) panels from a DisplayPort source, offering a seamless interface that caters to a wide array of digital signage, industrial monitors, and high-resolution display systems.

Key Features

  • DisplayPort 1.2 Support: The STDP7028 is compatible with the DisplayPort 1.2 standard, ensuring high bandwidth for transmitting video and audio signals.
  • High-Resolution Support: It is capable of supporting high-resolution displays, making it suitable for applications requiring detailed visual output.
  • Dual-Mode LVDS Output: The chip provides dual-mode LVDS output, which can be configured for single-link or dual-link LVDS, allowing for flexibility in display designs.
  • Embedded MCU: An integrated microcontroller unit (MCU) allows for enhanced control and customization of display functionalities.
  • On-chip HDCP 1.3 Engine: The inclusion of an on-chip High-bandwidth Digital Content Protection (HDCP) 1.3 engine ensures secure transmission of protected content.
  • Color Processing: Advanced color processing features such as gamma correction and color space conversion are built into the STDP7028, providing superior image quality.
  • Low Power Consumption: Designed with power efficiency in mind, the STDP7028 maintains low power consumption, making it suitable for energy-sensitive applications.

Applications

The versatility of the STDP7028 makes it an excellent choice for a broad range of applications, including:

  • Industrial display systems
  • Digital signage and advertising displays
  • High-resolution monitors for medical and professional use
  • Kiosks and interactive information systems

With its robust feature set and compliance with DisplayPort standards, the STDP7028 is a powerful bridge chip that offers designers the flexibility and performance required to create cutting-edge visual display products.

You May Also Be Interested in

SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Lowest to $0.3603
ECAD model for SPN1012S52RGB
Delta Electronics
Need more? Email Us
ECAD model for SPL146-0R2I
Infineon Technologies
Need more? Email Us
ECAD model for SPNC020E20
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Lowest to $0.1513
ECAD model for SPN4412BS8RGB
Samsung
Need more? Email Us
ECAD model for SPSWH1S01S1GQ09Y9R
Samsung
Lowest to $0.3764
ECAD model for SPSWH4S42S3GA4NIY0
ON Semiconductor
Need more? Email Us
ECAD model for SPM3226-TF
SYNC POWER Crop
Dual P-Channel Enhancement Mode MOSFET
Lowest to $0.0918
ECAD model for SPP1023S56RG
SYNC POWER Crop
Lowest to $0.2561
ECAD model for SPP8803TS8RGB

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1264 $72.2528
4+ $29.6421 $118.5684
6+ $28.7158 $172.2948
9+ $27.7896 $250.1064
11+ $26.8632 $295.4952
14+ $24.0843 $337.1802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention