EN
  • EN
  • DE

STDP6036

Part No STDP6036
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 345230-STDP6036
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STDP6036 CAD Model

Description

The STDP6036 from STMicroelectronics is a state-of-the-art integrated circuit designed to meet the demands of high-performance display applications. This innovative product is a testament to STMicroelectronics' commitment to providing cutting-edge technology for the consumer electronics market.

Key Features

  • High Resolution Support: The STDP6036 is capable of driving displays with extremely high resolutions, making it an ideal choice for advanced digital signage, high-end monitors, and premium televisions.
  • Advanced Color Processing: With its sophisticated color processing capabilities, the STDP6036 ensures vivid and accurate color reproduction, essential for applications where visual fidelity is paramount.
  • Multiple Input Interfaces: It supports a variety of input interfaces, including HDMI, DisplayPort, and others, offering versatility in connectivity for various video sources.
  • Energy Efficiency: Designed with power efficiency in mind, the STDP6036 helps reduce overall energy consumption, contributing to the development of greener electronic products.

Applications

The STDP6036 is suitable for a wide range of applications, including but not limited to:

  • High-Resolution Computer Monitors
  • Professional Display Panels
  • Digital Signage Solutions
  • Advanced Televisions with Smart Features

Technical Specifications

Equipped with robust technical specifications, the STDP6036 integrates seamlessly into complex electronic systems:

  • Support for high bandwidth digital content protection (HDCP)
  • On-chip microcontroller for enhanced control
  • Embedded DisplayPort (eDP) output for direct drive capability
  • Customizable firmware to suit specific product needs

Conclusion

The STDP6036 from STMicroelectronics is a versatile and powerful solution for high-end display applications. Its combination of high-resolution support, advanced color processing, and energy efficiency makes it a top choice for manufacturers looking to create superior visual experiences for their customers. With its flexible input options and customizable features, the STDP6036 is poised to be a key component in the next generation of digital displays.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess