EN
  • EN
  • DE

STDP6028-AC

Part No STDP6028-AC
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Triple input LCD controller for WSXGA+ and WUXGA applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Number of Pins 128
Radiation Hardening No
RoHS Compliant
Win Source Part Number 985110-STDP6028-AC
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STDP6028-AC CAD Model

Description

STDP6028-AC Product Overview

The STDP6028-AC is a cutting-edge display controller product from STMicroelectronics, designed to cater to the demanding needs of high-resolution display applications. This powerful controller is an ideal solution for driving advanced display panels, offering a plethora of features that enhance the visual experience for end-users.

Key Features:

  • High-Resolution Support: The STDP6028-AC is capable of handling resolutions up to and including Ultra-High-Definition (UHD), making it suitable for 4K display applications. This ensures crisp and detailed visuals, essential for both consumer entertainment and professional display systems.
  • Advanced Color Processing: With an emphasis on color accuracy and vibrancy, the controller includes sophisticated color processing capabilities. This results in a more vivid and true-to-life color representation on the display.
  • Multiple Input Interfaces: The product supports a range of input interfaces, including HDMI 2.0, DisplayPort 1.4, and dual-link DVI, providing flexibility in connectivity and ensuring compatibility with a wide array of video sources.
  • Adaptive Sync Technology: To deliver a smooth visual experience, the STDP6028-AC incorporates adaptive sync technology. This helps in reducing screen tearing and stuttering during fast-paced scenes or video playback.
  • Energy Efficient: Designed with power efficiency in mind, the controller helps to minimize energy consumption, which is beneficial for both the environment and reducing operational costs for display manufacturers and end-users.

Applications:

The versatility of the STDP6028-AC makes it suitable for a variety of applications, including:

  • High-end computer monitors
  • Professional-grade digital signage
  • Gaming displays with high refresh rates
  • Medical and industrial imaging systems

In summary, the STDP6028-AC from STMicroelectronics represents a robust and feature-rich solution for driving the next generation of high-resolution displays. Its combination of high performance, energy efficiency, and broad compatibility positions it as a top choice for manufacturers looking to deliver exceptional visual experiences to their customers.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess