EN
  • EN
  • DE

STD5NM60N-1

Part No STD5NM60N-1
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194357-STD5NM60N-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD5NM60N-1 CAD Model

Description

STD5NM60N-1 Power MOSFET by STMicroelectronics

The STD5NM60N-1 is a state-of-the-art power MOSFET device designed and manufactured by STMicroelectronics, a global semiconductor leader. This component is part of their MDmesh™ V series, which is known for its high energy efficiency and performance in a wide range of applications, including switching power supplies, motor control, and power management solutions.

Constructed with ST's innovative MDmesh technology, the STD5NM60N-1 boasts a very low on-resistance (R<sub>DS(on)) combined with a high breakdown voltage, making it an excellent choice for applications that require efficient power handling and low conduction losses. This technology leverages a vertical structure that optimizes the device's electrical characteristics, providing improved current handling and thermal performance compared to traditional planar MOSFETs.

Key features of the STD5NM60N-1 include:

  • Low threshold drive: The device can be driven at lower gate voltages, making it compatible with a variety of control circuits and reducing the need for complex drive circuitry.
  • High dv/dt capability: This feature ensures reliable operation even under harsh switching conditions, which is crucial for power conversion and regulation circuits.
  • 100% avalanche tested: Each device is rigorously tested for avalanche energy capability, ensuring robust performance and reliability under extreme conditions.
  • Zener-protected: The built-in Zener diode provides gate-source protection, enhancing the overall ruggedness of the MOSFET.

The STD5NM60N-1 is available in a TO-252 (DPAK) package, which is suitable for compact designs and offers good thermal performance. The package is designed for surface mounting, which allows for efficient assembly in automated production lines.

Applications for the STD5NM60N-1 are diverse and include high-efficiency DC/DC converters, LED lighting solutions, solar inverters, and automotive systems. Its robustness and efficiency make it an ideal choice for designers looking to improve system reliability and extend the operational life of their products.

STMicroelectronics provides comprehensive technical support and documentation for the STD5NM60N-1, including datasheets, application notes, and simulation models, to assist engineers in integrating this component into their designs effectively.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0162
ShenZhen SlkorMicro Semicon Co. Ltd
60V 340mA 1.3Ω@10V,500mA 150mW 1V@250uA 1 N-channel SOT-723
Lowest to $0.0168
ShenZhen SlkorMicro Semicon Co. Ltd
20V 4.2A 1.2W 60mΩ@1.8V,1A 1.2V@250uA 1 N-channel SOT-23
Lowest to $0.0366
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
ShenZhen SlkorMicro Semicon Co. Ltd
30V 5A 1.4W 1 N-channel SOT-23
Lowest to $0.0339
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5358 $50.9010
230+ $0.4397 $101.1310
355+ $0.4259 $151.1945
490+ $0.4122 $201.9780
630+ $0.3985 $251.0550
840+ $0.3572 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess