EN
  • EN
  • DE

STD4NK60Z

Part No STD4NK60Z
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL600V-1.76ohm-4ATO-220/FP/DPAK/IPAK/D2PAK/I2PAK Zener-Protected SuperMESH™Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260863-STD4NK60Z
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian STD4NK60Z CAD Model

Description

The STD4NK60Z is a high voltage MOSFET designed and manufactured by STMicroelectronics, which is part of their SuperMESH™ Power MOSFET lineup. This product is particularly suited for high efficiency applications in power supplies, lighting, and power conversion systems.

Key Features

  • High Voltage Capability: The STD4NK60Z is capable of handling continuous drain currents up to 4 A with a 600 V drain-source breakdown voltage, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance of just 1.2 Ω, this MOSFET offers reduced conduction losses, which enhances overall system efficiency.
  • Zener-Protected: The gate of this MOSFET is protected by a built-in Zener diode, which safeguards the device against electrostatic discharge (ESD) and ensures reliable operation.
  • Reduced Gate Charge: A low gate charge minimizes switching losses, which is essential for high-frequency switching applications.

Applications

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-AC Converters
  • Motor Control
  • Power Management Functions

Benefits

The STD4NK60Z offers numerous benefits to designers and engineers. Its robust construction and Zener protection provide a reliable solution for challenging environments. The low on-resistance and gate charge characteristics lead to improved power efficiency, which is critical for energy-sensitive applications. Additionally, the device's high breakdown voltage makes it an excellent choice for applications requiring high voltage operation without compromising performance.

Environmental and Quality Certifications

  • Compliant with RoHS and Halogen-Free requirements
  • Qualified according to industrial standards for enhanced reliability

Overall, the STD4NK60Z from STMicroelectronics is a robust and efficient solution for a wide range of power applications, offering both performance and reliability in a compact package.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4297 $58.0095
330+ $0.3534 $116.6220
510+ $0.3419 $174.3690
700+ $0.3315 $232.0500
905+ $0.3199 $289.5095
1,210+ $0.2864 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,400 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess