Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194340-STD38NF03
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD38NF03 CAD Model

Description

The STD38NF03 from STMicroelectronics is a robust and versatile N-channel MOSFET that is a part of the STripFET™ III family of power transistors. This device is designed for high-efficiency power management tasks and is particularly suited for switch-mode power supplies (SMPS), DC-AC converters, motor control applications, and a variety of other power-related functions.

Key Features

  • Low On-Resistance: The STD38NF03 boasts an exceptionally low on-resistance (R<sub>DS(on)), which minimizes conduction losses and leads to improved overall efficiency in power applications.
  • High Switching Speed: With its fast switching performance, this MOSFET is capable of operating at high frequencies, which is essential for reducing the size of passive components in power circuits.
  • High Current Capability: The device can handle continuous drain currents up to 38A, making it suitable for handling high power levels in various electronic circuits.
  • 100% Avalanche Tested: Each unit is thoroughly tested for avalanche ruggedness, ensuring reliability and robustness in applications where the transistor may be exposed to high-energy pulses.

Applications

The STD38NF03 is ideal for a wide range of applications, including:

  • Power Management for Consumer Electronics
  • Automotive Systems
  • DC-DC & AC-DC Converters
  • Motor Drives & Inverters
  • Switch Mode Power Supplies (SMPS)

Technical Specifications

  • Voltage: 30V drain-source voltage (V<sub>DS)
  • Current: 38A continuous drain current (I<sub>D)
  • R<sub>DS(on): Very low on-resistance
  • Package: Surface-mount DPAK (TO-252) package for efficient heat dissipation and space-saving on PCBs

Overall, the STD38NF03 is a high-performance solution for designers looking to optimize their power management systems with a reliable and efficient component. STMicroelectronics' commitment to quality ensures that this MOSFET meets the stringent requirements of a wide array of electronic designs.

You May Also Be Interested in

Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 92A TO-220AB
Lowest to $0.3484
ECAD model for IRF3711Z
ON Semiconductor
600V N-Channel MOSFET | MOSFET N-CH 600V 3.6A TO-220F
Lowest to $0.7529
ECAD model for FQPF6N60
Torex Semiconductor Ltd
Power MOS FET
Need more? Email Us
ECAD model for XP161A0390PR
UMW
20V 3.77A 750MW [email protected],5A 850
Lowest to $0.0239
ECAD model for SI2312A
Infineon Technologies
HEXFET®Power MOSFET | MOSFET P-CH 12V 16A 8-SOIC
Lowest to $4.4319
ECAD model for IRF7410PBF
UMW
MOSFET N-CH 100V 120A TO220AB
Lowest to $0.6757
ECAD model for IRFB4310Z
Torex Semiconductor Ltd
Lowest to $0.1578
ECAD model for XP151A12A2MRN
STMicroelectronics
Switching applications | MOSFET N-CH 950V 8A TO-247
Lowest to $4.0528
ECAD model for STW10N95K5
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN0120ASTOA

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention