EN
  • EN
  • DE

STD1NB501

Part No STD1NB501
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096842-STD1NB501
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STD1NB501 CAD Model

Description

The STD1NB50 from STMicroelectronics is a cutting-edge N-channel Power MOSFET that utilizes the company's advanced STripFET™ technology to deliver high switching performance with a low on-resistance. This power MOSFET is designed to target a wide range of applications including switch-mode power supplies, motor control, and general-purpose switching applications.

Key Features

  • High Voltage Capability: The STD1NB50 is capable of handling up to 500V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance of just 1.0Ω, this MOSFET ensures high efficiency and low conduction losses.
  • High Current Rating: It supports a continuous current of 1A, which is adequate for a variety of electronic circuits and components.
  • Surface-Mount Technology: Available in both DPAK and IPAK packages, the STD1NB50 is designed for compact surface-mount applications, allowing for efficient use of PCB space.
  • 100% Avalanche Tested: Each unit is guaranteed to withstand stressful conditions, ensuring reliability and durability in the field.
  • Low Gate Charge: Minimizes switching losses, providing a more efficient operation for high-frequency applications.
  • Low Threshold Voltage: Ensures low voltage drive, making it suitable for low voltage applications.

Applications

The versatility of the STD1NB50 makes it an excellent choice for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-AC Converters for Solar Power Systems
  • Power Management in Portable and Battery-Powered Devices
  • Motor Control Circuits
  • LED Lighting Systems
  • High-Efficiency Power Conversion

With its robust design and reliable performance, the STD1NB50 from STMicroelectronics stands out as a preferred choice for designers looking to optimize their power management solutions. Its advanced features ensure that it meets the needs of modern electronic systems, providing energy-saving benefits without compromising on performance.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess