EN
  • EN
  • DE

STD1LNK60Z-1

Part No STD1LNK60Z-1
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 600V 13 OHM 0.8A TO-92/IPAK/SOT-223 Zener-Protected SuperMESH MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260791-STD1LNK60Z-1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STD1LNK60Z-1 CAD Model

Description

Product Overview: STD1LNK60Z-1 by STMicroelectronics

The STD1LNK60Z-1 is a cutting-edge power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is part of the STripFET™ II series, which is renowned for its excellent on-state resistance and superior switching performance. Designed to meet the demanding requirements of a wide range of applications, the STD1LNK60Z-1 is an ideal choice for power management tasks.

Key Features

  • Low Threshold Drive: The device can be driven at a low gate threshold voltage, making it compatible with a variety of logic levels and ensuring ease of use in different circuit designs.
  • High Switching Efficiency: With its fast switching speed and low gate charge, the STD1LNK60Z-1 ensures high efficiency, reducing energy loss and improving overall performance in power conversion applications.
  • Low On-Resistance: The low on-state resistance (R<sub>DS(on)) minimizes conduction losses, providing better thermal performance and increased reliability.
  • Enhanced Durability: Built to withstand tough conditions, the device features robust source-drain diode recovery, which protects against harsh inductive loads and enhances system durability.

Applications

The versatility of the STD1LNK60Z-1 makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor Control Circuits
  • LED Lighting Solutions
  • Automotive Applications
  • Load Switching

Quality and Environmental Compliance

STMicroelectronics is committed to delivering high-quality products that also adhere to environmental standards. The STD1LNK60Z-1 is no exception, as it complies with the RoHS directive and is free from environmentally hazardous substances. This commitment ensures that the product is not only efficient and reliable but also environmentally friendly.

In conclusion, the STD1LNK60Z-1 from STMicroelectronics is a superior power MOSFET that offers efficiency, durability, and environmental compliance, making it a top choice for engineers and designers looking to enhance their power management systems.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.4610 $76.4610
2+ $62.7373 $125.4746
3+ $60.7773 $182.3319
4+ $58.8161 $235.2644
6+ $56.8560 $341.1360
7+ $50.9748 $356.8236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess