EN
  • EN
  • DE

STD1703L

Part No STD1703L
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 345021-STD1703L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD1703L CAD Model

Description

The STD1703L is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its commitment to delivering energy-efficient and innovative solutions. This particular MOSFET is part of STMicroelectronics' STripFET™ series, which is renowned for its low on-state resistance and high switching performance.

Key Features

  • Low Threshold Drive: The STD1703L can be driven at low gate voltages, making it suitable for a wide range of applications, including those that operate at low power levels.
  • High Switching Efficiency: With fast switching speeds and low gate charge, this MOSFET enhances system efficiency, which is critical for power management applications.
  • Low On-Resistance (RDS(on)): A low RDS(on) reduces conduction losses and improves overall performance, particularly in high-current environments.
  • Robust Thermal Performance: The STD1703L is designed to handle high temperatures, ensuring reliability and longevity even under thermal stress.

Applications

The versatility of the STD1703L allows it to be used in a broad array of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Control Systems
  • Computing and Storage Platforms
  • Automotive Applications
  • High-Efficiency Power Supplies

Technical Specifications

Parameter Value
Drain-source Voltage (VDS) 30V
Continuous Drain Current (ID) 17A
Power Dissipation (PD) 20W
Operating Temperature Range -55°C to 175°C

Overall, the STD1703L is an excellent choice for designers looking for a robust, high-performance MOSFET that can enhance the efficiency and reliability of their electronic designs. With its low on-resistance, high thermal performance, and adaptability to various applications, the STD1703L from STMicroelectronics represents the cutting edge in power MOSFET technology.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6861 $58.3185
210+ $0.5625 $118.1250
320+ $0.5452 $174.4640
440+ $0.5278 $232.2320
570+ $0.5105 $290.9850
760+ $0.4574 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,270 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess