The BD162 from STMicroelectronics is a high-voltage, high-current NPN bipolar power transistor designed to deliver exceptional performance in a wide range of applications. This versatile transistor is capable of handling significant power levels, making it an ideal choice for power regulation and amplification tasks in both commercial and industrial electronic devices.
Featuring a robust design, the BD162 is built to withstand harsh operating conditions, offering a maximum collector-emitter voltage (V<sub>CEO) of 80V and collector current (I<sub>C) up to 3A. This allows the device to manage substantial power without compromising its longevity or reliability. The power dissipation of the BD162 stands at an impressive 30W, ensuring that it can handle continuous high-power scenarios with ease.
The BD162 boasts excellent switching speeds and saturation characteristics, which is crucial for applications requiring fast switching and precise control over power delivery. Its high gain bandwidth product further enhances its performance in high-frequency operations, making it suitable for audio amplifiers, power management systems, and switching regulators.
Constructed with STMicroelectronics' proven manufacturing techniques, the BD162 ensures a low base-drive requirement and minimal on-state losses. This efficiency translates to reduced thermal stress and improved overall system efficiency, which is particularly important in compact designs where space and thermal management are critical considerations.
For ease of integration into various circuit designs, the BD162 comes in a TO-126 package, which is a standard through-hole mounting design that provides a good balance between thermal performance and footprint. The package is also well-known for its robustness and mechanical strength, making it a reliable choice for building sturdy and durable electronic products.
In summary, the STMicroelectronics BD162 is a high-performance NPN power transistor that offers a blend of high voltage and current handling capability, fast switching, and efficiency. Its rugged design and packaging make it suitable for a wide range of power applications, from industrial controls to consumer electronics, where reliability and performance are paramount.