Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 500V
Id - Continuous Drain Current 11A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 380mOhm at 5.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 30nC at 10V
Gate Source Voltage (Maximum) ±25V
Input Capacitance (Ciss) (Maximum) at Vds 940pF at 50V
Power Dissipation (Maximum) 100W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package DPAK
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1260768-STD12NM50N
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STD12NM50N
Introduction Date Mar 23, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STD12NM50N CAD Model

Description

Introducing the STD12NM50N MOSFET by STMicroelectronics

The STD12NM50N is a cutting-edge N-channel Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This device is designed to deliver high-efficiency power conversion in various applications, making it a valuable component for designers and engineers looking to optimize their electronic circuits.

Key Features

  • Advanced Technology: The STD12NM50N is built using STMicroelectronics' MDmesh™ technology, which combines a vertical structure with a strip layout to offer reduced on-resistance and lower gate charge.
  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 500V, this MOSFET can handle high voltage operations, making it suitable for a wide range of power applications.
  • Low On-Resistance: The device features an on-resistance (R<sub>DS(on)) of only 0.36 Ohm, which contributes to its high efficiency and reduced power losses.
  • High Current Rating: The STD12NM50N can support a continuous drain current (I<sub>D) of up to 11A, allowing it to handle significant power loads.
  • Enhanced Thermal Performance: With an excellent thermal resistance, this MOSFET ensures reliable operation even under high-temperature conditions.

Applications

The STD12NM50N is ideal for a broad spectrum of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting solutions
  • DC-DC converters
  • High-efficiency power management systems
  • Motor control circuits

Package and Environmental Compliance

The MOSFET is available in a TO-252 (DPAK) package, which is not only compact but also offers excellent power dissipation capabilities. STMicroelectronics is committed to environmental sustainability, and the STD12NM50N is designed in compliance with RoHS and Halogen-free directives, ensuring minimal environmental impact.

Conclusion

With its robust performance, high efficiency, and versatile applications, the STD12NM50N from STMicroelectronics stands out as a top choice for power MOSFETs in the market. Whether you're designing power supplies, lighting systems, or motor controls, this component offers the reliability and performance needed to elevate your designs.

You May Also Be Interested in

STMicroelectronics
N-channel 650 V, 0.160 typ., 18 A MDmesh V Power MOSFET in D2PAK, I2PAK | MOSFET N-CH 650V 18A TO247
Lowest to $2.3246
ECAD model for STW20N65M5
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 22A TO247
Lowest to $4.3331
ECAD model for FCH170N60
Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
STMicroelectronics
Switching applications | MOSFET N-CH 950V 8A TO-247
Lowest to $4.0528
ECAD model for STW10N95K5
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A1545R
IXYS
HiPerFET Power MOSFETs | MOSFET N-CH 70V 200A SOT-227B
Need more? Email Us
ECAD model for IXFN200N07
IXYS
PolarHT HiPerFET Power MOSFET | MOSFET N-CH 200V 140A TO-264
Lowest to $19.1996
ECAD model for IXFK140N20P
Infineon Technologies
HEXFET® Power MOSFET for DC-DC Converters | MOSFET N-CH 30V 18A 8-SOIC
Lowest to $0.1162
ECAD model for IRF7822PBF
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 92A TO-220AB
Lowest to $0.3484
ECAD model for IRF3711Z

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3312 $53.2992
37+ $2.7333 $101.1321
57+ $2.6479 $150.9303
79+ $2.5625 $202.4375
101+ $2.4770 $250.1770
136+ $2.2208 $302.0288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention