Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194855-STW8NA80
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW8NA80 CAD Model

Description

The STW8NA80 is a high-voltage Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This MOSFET is part of ST's STPOWER family, which is renowned for its excellence in power conversion applications. The STW8NA80 is specifically engineered to deliver outstanding performance in high-voltage switching applications.

Key Features

  • Voltage: The STW8NA80 boasts an impressive 800V drain-source breakdown voltage (V<sub>DS), making it suitable for high-voltage applications.
  • Current: It is capable of handling continuous drain currents (I<sub>D) up to 8A, ensuring robust performance for a wide range of power demands.
  • R<sub>DS(on): With a low on-resistance of typically 1.2 ohms, this MOSFET ensures high efficiency and reduced power losses during operation.
  • Fast Switching: The device is designed for fast switching, enhancing the efficiency of power conversion circuits.
  • TO-247 Package: The STW8NA80 comes in a TO-247 package, known for its high power dissipation and ability to handle significant thermal loads.

Applications

The STW8NA80 is ideal for a variety of high-voltage applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC-DC Converters
  • Power Factor Correction (PFC) Circuits
  • Motor Control Systems
  • Lighting Applications

Reliability and Performance

STMicroelectronics ensures that the STW8NA80 meets the highest standards of quality and reliability. The device is characterized by its ruggedness, withstanding harsh conditions and providing consistent performance. Its high avalanche ruggedness capability makes it an excellent choice for applications that may experience unexpected voltage spikes.

Conclusion

In conclusion, the STW8NA80 from STMicroelectronics is a powerful and reliable component for designers and engineers looking to optimize their high-voltage power conversion systems. With its high breakdown voltage, low on-resistance, and fast switching capabilities, this MOSFET stands out in the market for its efficiency and durability.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs | MOSFET N-CH 70V 200A SOT-227B
Need more? Email Us
ECAD model for IXFN200N07
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP152A01D8MRN
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN3310ASTZ-TAPE
Vishay
Power MOSFET, 190 A | MOSFET N-CH 100V 190A SOT227
Need more? Email Us
ECAD model for VS-FB190SA10
ON Semiconductor
600V N-Channel MOSFET | MOSFET N-CH 600V 3.6A TO-220F
Lowest to $0.7529
ECAD model for FQPF6N60
Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
Torex Semiconductor Ltd
Lowest to $0.1578
ECAD model for XP151A12A2MRN
IXYS
PolarHT HiPerFET Power MOSFET | MOSFET N-CH 200V 140A TO-264
Lowest to $19.1996
ECAD model for IXFK140N20P
Panasonic
Need more? Email Us
ECAD model for XN0NE9200LSO

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention