EN
  • EN
  • DE

STC90C51RC40CLQFP44G

Part No STC90C51RC40CLQFP44G
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994076-STC90C51RC40CLQFP44G
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC90C51RC40CLQFP44G CAD Model

Description

The STC90C51RC40CLQFP44G is a high-performance microcontroller unit (MCU) from STMicroelectronics, which is one of the leading names in the semiconductor industry. This MCU is based on the well-known 8051 architecture, making it a versatile and powerful solution for a wide range of embedded systems.

Key Features:

  • Core: The device features the robust 8051 core, which operates at up to 40 MHz frequency, providing a solid balance of performance and power efficiency.
  • Memory: It comes with 256 bytes of RAM and 16KB of flash memory, which is ideal for storing applications and data in embedded systems.
  • I/O Pins: The MCU offers 32 programmable I/O lines, allowing for flexible interfacing with peripherals and other devices.
  • Communication Interfaces: Multiple communication interfaces include full-duplex UART, SPI, and I2C, enabling the MCU to connect with other chips and modules seamlessly.
  • Timers: There are three 16-bit timers/counters, which can be used for a variety of timing and counting functions.
  • Package: The MCU is available in a compact LQFP-44 (Low-profile Quad Flat Package) form factor, which is suitable for space-constrained applications.
  • Power Consumption: It is designed for low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Operating Voltage: The operating voltage range is from 2.7V to 5.5V, accommodating various power supply designs.

Applications:

The STC90C51RC40CLQFP44G is an excellent choice for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Home appliances
  • Automotive electronics
  • Consumer electronics
  • Office automation

With its robust feature set and adherence to the industry-standard 8051 architecture, the STC90C51RC40CLQFP44G from STMicroelectronics is a reliable and cost-effective MCU option for developers and manufacturers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess