The STC8H1K1636ILQFP32 is a high-performance microcontroller unit (MCU) from STMicroelectronics, renowned for its exceptional processing capabilities and robust design. This MCU is part of the STC8 series, which is well-suited for a wide range of industrial, consumer, and automotive applications that require efficient control and processing tasks.
At the heart of the STC8H1K1636ILQFP32 lies a powerful 8-bit core, which operates at a maximum frequency of 40MHz, providing a perfect balance between power consumption and processing speed. The device is built on an advanced SOP8 package and features a 32-bit wide data bus, which enhances its data throughput and overall system performance.
With 64KB of Flash memory and 4KB of RAM, this MCU offers ample space for application code and data storage, ensuring smooth operation even in complex applications. The non-volatile Flash memory is also highly reliable, with data retention of over 20 years at 25°C, and supports In-System Programming (ISP) and In-Application Programming (IAP) capabilities for easy firmware updates.
The STC8H1K1636ILQFP32 provides a rich set of peripherals and interfaces to facilitate connectivity and control. These include multiple 16-bit timers, a watchdog timer, and a 10-bit ADC with multiple channels. The device also boasts a comprehensive set of communication interfaces such as SPI, UART, and I2C, enabling it to communicate with other devices and sensors within a system.
Designed for versatility, the STC8H1K1636ILQFP32 operates over a wide voltage range of 2.4V to 5.5V, making it suitable for battery-operated devices as well as for applications that require a stable power supply. Its robust LQFP32 package ensures a compact footprint while allowing for efficient heat dissipation and reliable operation even in harsh environments.
Overall, the STC8H1K1636ILQFP32 by STMicroelectronics is a top choice for designers looking for an MCU with a strong feature set, high reliability, and flexibility to cater to a broad spectrum of applications.