EN
  • EN
  • DE

LTC2382CDE-16#TRPBF

Part No LTC2382CDE-16#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 1CH 500KSPS 16-DFN / 1-Channel Single ADC SAR 500ksps 16-bit Serial 16-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 16
Sampling Rate 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 2.375 V ~ 2.625 V
Voltage - Supply, Digital 2.375 V ~ 2.625 V
Operating Temperature Range 0°C ~ 70°C
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (4x3)
Win Source Part Number 782618-LTC2382CDE-16#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2382
Introduction Date August 30, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2382CDE-16#TRPBF CAD Model

Description

LTC2382CDE-16#TRPBF Product Overview

The LTC2382CDE-16#TRPBF is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Linear Technology, which is now part of Analog Devices. This precision ADC is tailored for applications that require accurate data acquisition, low noise, and high-speed performance. It is an ideal choice for advanced industrial, automotive, and communication systems where reliability and precision are paramount.

Key Features

  • Resolution: The device offers a 16-bit resolution, enabling it to produce highly accurate digital representations of analog signals.
  • Sampling Rate: It features a fast sampling rate of up to 5Msps (mega samples per second), which allows it to handle high-speed signals without compromising data integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2382CDE-16#TRPBF consumes only 18mW, making it suitable for power-sensitive applications.
  • Flexible Power Supply: The ADC operates on a single 2.5V to 5.25V supply, offering versatility in various system designs.
  • No Pipeline Delay: The device features no latency or pipeline delay, ensuring real-time data acquisition and processing.
  • Small Package: The LTC2382CDE-16#TRPBF comes in a small 16-lead DFN package (4mm x 3mm), which is ideal for space-constrained applications.

Performance and Quality

The ADC provides excellent performance with its differential input architecture, which enhances noise immunity and allows for a wide common-mode range. It boasts a Signal-to-Noise Ratio (SNR) of 89.5dB and a Total Harmonic Distortion (THD) of -110dB, ensuring high-fidelity signal conversion.

Applications

With its robust feature set, the LTC2382CDE-16#TRPBF is well-suited for a broad range of applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • High-speed Data Acquisition Systems
  • Automotive Sensing and Diagnostics
  • Communication Infrastructure

The LTC2382CDE-16#TRPBF is a testament to Linear Technology's commitment to delivering high-quality, precision components that meet the rigorous demands of modern electronic systems. With its superior performance, low power, and compact footprint, this ADC is an excellent choice for designers looking to enhance the accuracy and efficiency of their data acquisition processes.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess