The STC8F2K08S2-28I-SOP16 is a cutting-edge microcontroller unit (MCU) produced by STMicroelectronics, a global semiconductor leader known for its high-performance integrated circuits. This particular MCU is part of the STC8 series, which is renowned for its robust performance, low power consumption, and rich set of features designed to meet the demanding requirements of modern embedded systems.
Key Features:
- Core: The MCU is built around a powerful 8-bit core, running at a high clock speed that ensures swift processing of instructions and efficient handling of multiple tasks.
- Memory: It comes with 8KB of Flash memory, providing ample space for application code, and 2KB of RAM for data storage, ensuring smooth operation and data handling.
- I/O Ports: The STC8F2K08S2-28I-SOP16 offers a variety of input/output ports that enable it to interface with other components in a system, such as sensors, actuators, and communication modules.
- Communication Interfaces: This MCU supports multiple communication protocols, including I2C, SPI, and UART, which are essential for modern electronic devices that need to communicate with other systems or peripheral devices.
- Operating Voltage: It operates over a wide range of voltages, making it suitable for various applications from battery-operated devices to industrial control systems.
- Package: The SOP16 package is a small-outline package that is ideal for space-constrained applications, providing a compact footprint while still offering easy solderability for PCB assembly.
- Temperature Range: The industrial-grade temperature range (-40°C to +85°C) ensures reliable operation even under harsh environmental conditions.
The STC8F2K08S2-28I-SOP16 is designed for flexibility and ease of integration, making it an excellent choice for a wide array of applications, including consumer electronics, automotive systems, home automation, and industrial control. Its combination of performance, memory capacity, and rich peripherals, packaged in a small form factor, provides designers with a versatile platform for creating innovative and reliable products.
STMicroelectronics' commitment to quality and long-term availability makes the STC8F2K08S2-28I-SOP16 a dependable choice for both new designs and existing systems that require a high-performance, low-power MCU with a robust set of features.