The STC89LE58RD40IPLCC is a robust and versatile 8-bit microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This microcontroller is based on a high-performance 8051 architecture and is designed to deliver exceptional reliability and functionality for a wide range of embedded applications.
Key Features
- CPU Core: The device features a powerful 8051-compatible CPU core that provides efficient processing capabilities with a clock speed of up to 40MHz, ensuring swift execution of instructions and optimal performance for time-sensitive tasks.
- Memory: Equipped with a substantial on-chip memory, the STC89LE58RD40IPLCC offers 58KB of Flash program memory, allowing for ample space to store application code and data. This non-volatile memory retains information even without power, making the microcontroller suitable for applications requiring frequent power cycling or those operating in remote locations.
- I/O Ports: The microcontroller includes multiple general-purpose input/output (GPIO) ports, providing flexibility for interfacing with peripherals and external devices. These GPIOs can be programmed to support various digital functions, enhancing the adaptability of the product to different operational requirements.
- Power Efficiency: Designed with power efficiency in mind, the STC89LE58RD40IPLCC operates over a wide voltage range and features power-saving modes, making it ideal for battery-powered or energy-conscious applications.
- Package: The device comes in a 44-lead PLCC (Plastic Leaded Chip Carrier) package that ensures a compact footprint while offering robustness and ease of integration into system designs.
Applications
The STC89LE58RD40IPLCC microcontroller is suitable for a diverse array of applications, including but not limited to industrial control systems, consumer electronics, automotive systems, home automation, and Internet of Things (IoT) devices. Its reliability and feature set make it an excellent choice for designers looking to develop sophisticated and durable embedded systems.
Conclusion
With its advanced features, significant memory capacity, and energy-efficient operation, the STC89LE58RD40IPLCC from STMicroelectronics stands out as a top-tier microcontroller for developers and engineers seeking a high-quality, reliable, and adaptable solution for their embedded projects.