STC15W408AS35ITSSOP20 - STMicroelectronics
The STC15W408AS35ITSSOP20 is a high-performance, low-power microcontroller produced by STMicroelectronics, a global semiconductor leader. This microcontroller is part of the STC15 series and is designed to offer an optimal balance between processing power and energy efficiency, making it an ideal choice for a wide range of embedded applications.
Housed in a compact 20-pin SSOP (Shrink Small Outline Package), the STC15W408AS35ITSSOP20 is equipped with an enhanced 8051 core, running at up to 35MHz. This significant speed boost over traditional 8051 microcontrollers enables the chip to handle complex tasks and process data more quickly, while maintaining compatibility with existing 8051-based software.
The device features 8KB of Flash memory, which provides ample space for application code and data storage. Additionally, it includes 512 bytes of RAM for efficient runtime data handling. With its integrated EEPROM, this microcontroller allows for easy data storage without the need for additional external memory components, which can save both space and cost in system design.
The STC15W408AS35ITSSOP20 supports a wide voltage range from 3.3V to 5.5V, making it versatile for use in various power environments. Its robust I/O capabilities include multiple general-purpose input/output (GPIO) pins that can be configured to interface with other digital devices, sensors, and actuators.
For communication, this microcontroller comes with a rich set of peripherals including multiple UARTs, SPI, and I2C interfaces, allowing for easy integration into a system and communication with other microcontrollers, sensors, and peripheral devices. The on-chip watchdog timer and power-on reset features ensure reliable operation and help to protect the system against software anomalies and unexpected power fluctuations.
In summary, the STC15W408AS35ITSSOP20 from STMicroelectronics is a powerful and efficient solution for designers looking to incorporate a robust microcontroller into their embedded systems. Its blend of speed, memory capacity, and communication features, all in a compact package, make it a strong contender for applications ranging from industrial control to consumer electronics.