EN
  • EN
  • DE

TPS22965NDSGR

Part No TPS22965NDSGR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 8WSON / Power Switch/Driver 1:1 N-Channel 6A 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5V ~ 5.7V
Supply Voltage - Operating 0.8V ~ 5.7V
Current - Output (Max) 6A
Rds On (Typ) 16mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-WSON (2x2)
Package / Case 8-WFDFN Exposed Pad
Base Product Number TPS22965
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS22965NDSGRTR,296-42375-6-ND,296-42375-1-ND,296-42375-2-ND,-296-42375-1-ND,296-42375-1,296-42375-2,TEXTISTPS22965NDSGR,TPS22965NDSGR-ND,296-TPS22965NDSGRDKR,296-TPS22965NDSGRCT,296-42375-6,2156-TPS22965NDSGR
Standard Package 3,000
Win Source Part Number 960025-TPS22965NDSGR
Ultra Librarian 3D Model Ultra Librarian TPS22965NDSGR CAD Model

Description

The TPS22965NDSGR is a high-performance, ultra-low on-resistance, single-channel load switch from Texas Instruments. This advanced switch is designed to operate with an input voltage ranging from 0.9V to 5.5V, making it an ideal solution for power distribution in a wide array of electronic devices such as smartphones, tablets, and other portable consumer electronics.

One of the key features of the TPS22965NDSGR is its low on-resistance (RON), which is typically just 8.7 mΩ at a 5V gate drive. This low RON ensures high efficiency and minimal voltage drop across the switch, thereby enhancing the overall performance of the end application. Additionally, the device is capable of delivering a continuous current of up to 6A, making it suitable for high-power applications.

The TPS22965NDSGR comes in a compact 1.2mm × 2mm, 8-terminal WSON package, which is designed for space-constrained applications. The small footprint of the device does not compromise its performance or reliability, as it integrates robust protection features such as over-temperature protection and input undervoltage lockout, ensuring safe operation under various conditions.

Furthermore, the device offers a quick output discharge (QOD) feature that provides a rapid discharge of the output capacitance when the switch is turned off, preventing unwanted power residue in the system. The switch control is managed by an on/off input (ON), which is compatible with both 1.8V and 5V control logic, providing design flexibility across different logic levels.

For designers looking for a high-quality load switch with excellent thermal performance, the TPS22965NDSGR incorporates a thermal pad that enhances heat dissipation, ensuring the device operates within its specified temperature range even under high current loads. With its combination of high efficiency, low power consumption, and advanced protection features, the TPS22965NDSGR by Texas Instruments stands out as a superior choice for modern electronic designs requiring efficient power distribution and management.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7736 $50.2840
160+ $0.6348 $101.5680
245+ $0.6149 $150.6505
340+ $0.5951 $202.3340
435+ $0.5753 $250.2555
585+ $0.5158 $301.7430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,256 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess