The STC15F104W35ISOP8 is a high-performance microcontroller unit (MCU) from STMicroelectronics, renowned for its robust design and versatility in various applications. This MCU is part of the STC15 series, which is well-known for its efficient 8-bit architecture and integrated features that cater to a wide range of embedded system applications.
At the heart of the STC15F104W35ISOP8 is a powerful 8-bit CPU, which operates at a maximum frequency of 35MHz. This provides the computational power necessary to handle complex tasks and algorithms efficiently. The device is equipped with 4KB of Flash program memory, which is essential for storing firmware and applications that can be updated in the field.
One of the key features of this MCU is its low power consumption, making it an ideal choice for battery-operated devices and applications where energy efficiency is crucial. It also includes a variety of peripherals, such as a precision internal oscillator, multiple 16-bit timers, and a watchdog timer, which contribute to its reliability and performance.
The STC15F104W35ISOP8 also boasts a rich set of I/O options, including general-purpose input/output (GPIO) ports that allow it to interface with sensors, actuators, and other electronic components. Its versatile serial communication capabilities are supported by an on-chip UART, which enables easy connectivity with other microcontrollers, computers, and network modules.
Housed in a compact SOP-8 package, the STC15F104W35ISOP8 is designed for space-constrained applications, providing a small footprint without compromising on functionality. This makes it an excellent choice for applications such as consumer electronics, industrial control systems, home automation, and IoT devices.
Overall, the STC15F104W35ISOP8 from STMicroelectronics is a reliable and cost-effective MCU solution that offers a balanced mix of performance, power efficiency, and integration, making it a go-to choice for developers and engineers looking to create sophisticated electronic products.