STC12LE5628AD35ILQFP32G - Microcontroller from STMicroelectronics
The STC12LE5628AD35ILQFP32G is a high-performance 8-bit microcontroller produced by STMicroelectronics, one of the global leaders in semiconductor solutions. This MCU is designed to provide an optimal balance between processing power, reduced power consumption, and peripheral integration, making it suitable for a wide range of applications in the industrial, automotive, and consumer electronics sectors.
Key Features
- Core: The STC12LE5628AD35ILQFP32G is based on an advanced 8-bit core, offering robust computational capabilities with efficient instruction processing to handle complex tasks.
- Memory: This microcontroller comes with a substantial memory configuration, featuring a large on-chip Flash memory for program storage and ample RAM for data manipulation.
- Speed: Operating at a high frequency, the STC12LE5628AD35ILQFP32G ensures swift execution of instructions, contributing to the overall system responsiveness.
- Power Efficiency: Designed with power-saving techniques, this MCU supports various power modes, allowing for reduced power consumption during idle or low-activity periods, which is crucial for battery-operated devices.
- I/O Ports: It includes multiple general-purpose input/output ports that provide the flexibility to interface with a variety of peripherals and external devices.
- Communication Interfaces: The device is equipped with several communication peripherals, such as UART, SPI, and I2C, facilitating easy data exchange with other components within a system.
- Packaging: Housed in a compact LQFP (Low-profile Quad Flat Package) with 32 pins, the STC12LE5628AD35ILQFP32G is designed for space-constrained applications.
- Temperature Range: It operates over an extended temperature range, ensuring reliability and performance even under harsh environmental conditions.
The STC12LE5628AD35ILQFP32G microcontroller is an excellent choice for designers who require a versatile MCU with a rich set of features. Its integration of essential peripherals, coupled with its power efficiency and robust design, makes it a go-to solution for a myriad of embedded systems. Whether you're developing smart sensors, automotive modules, or consumer electronics, the STC12LE5628AD35ILQFP32G offers the performance and reliability expected from a product by STMicroelectronics.