EN
  • EN
  • DE

STC12LE4052AD35ISOP20G

Part No STC12LE4052AD35ISOP20G
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011499-STC12LE4052AD35ISOP20G
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC12LE4052AD35ISOP20G CAD Model

Description

The STC12LE4052AD35ISOP20G is a cutting-edge integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of the company's extensive range of microcontrollers and microprocessors, which are renowned for their high performance, reliability, and versatility in various applications.

Specifically tailored for advanced electronic systems, the STC12LE4052AD35ISOP20G is built on a robust CMOS technology, ensuring low power consumption and a high degree of integration. This makes the product an ideal choice for energy-sensitive applications where efficiency is a priority.

Key Features:

  • Package: Housed in a compact SOP-20 (Small Outline Package) with 20 pins, this product offers a space-saving solution without compromising on functionality.
  • Operating Voltage: It operates within a wide range of voltages, making it suitable for diverse electrical environments and ensuring compatibility with both existing and new designs.
  • Temperature Range: The device is designed to withstand industrial temperature ranges, maintaining its performance under extreme conditions.
  • High Integration: The STC12LE4052AD35ISOP20G integrates multiple functions and features, reducing the need for additional components and simplifying the design process for engineers.
  • Low Power Consumption: With its CMOS technology, the product is engineered for minimal power draw, contributing to the energy efficiency of the end application.

Ideal for a wide array of applications, from consumer electronics to industrial control systems, the STC12LE4052AD35ISOP20G is a testament to STMicroelectronics' commitment to providing high-quality, innovative semiconductor products. Its combination of small form factor, robust performance, and energy efficiency makes it a valuable component for any project requiring a reliable microcontroller or microprocessor solution.

Whether you're developing smart home devices, automotive electronics, or sophisticated industrial machinery, the STC12LE4052AD35ISOP20G from STMicroelectronics offers the performance and durability you need to create products that stand out in a competitive market.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess