EN
  • EN
  • DE

STC12C5A56AD35ILQFP44

Part No STC12C5A56AD35ILQFP44
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096758-STC12C5A56AD35ILQFP44
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC12C5A56AD35ILQFP44 CAD Model

Description

The STC12C5A56AD35ILQFP44 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer an optimal balance between processing power, energy efficiency, and peripheral integration. This MCU is a part of the STC12 series that is well-suited for a wide range of applications, including industrial control systems, automotive electronics, home appliances, and consumer electronics.

Built on a robust architecture, the STC12C5A56AD35ILQFP44 operates at a core frequency of up to 35MHz, providing the computational horsepower necessary for complex tasks and algorithms. The device is based on a high-speed 8051 core, which has been a staple in the embedded systems industry for its reliability and ease of use.

The MCU comes in a compact 44-pin LQFP (Low-Profile Quad Flat Package) which is ideal for space-constrained applications. Its 44 pins offer ample connectivity options for interfacing with external devices and peripherals. The STC12C5A56AD35ILQFP44 also boasts a rich set of features, including multiple 16-bit timers, a wide range of communication interfaces like UART, SPI, and I2C, and an array of I/O ports for comprehensive system control and data exchange.

With its integrated 10-bit ADC (Analog-to-Digital Converter), this MCU can process analog signals from sensors, making it perfect for applications requiring data acquisition and real-time monitoring. The ADC functionality is complemented by the MCU's PWM (Pulse Width Modulation) outputs, enabling precise control over actuators and other peripherals.

Security and reliability are paramount in embedded design, and the STC12C5A56AD35ILQFP44 addresses these concerns with its onboard Watchdog Timer (WDT) and low-voltage reset features, ensuring stable operation under varying power conditions. Additionally, the MCU provides a range of power-saving modes, allowing designers to optimize energy consumption for battery-powered or energy-sensitive applications.

Overall, the STC12C5A56AD35ILQFP44 from STMicroelectronics is a versatile and powerful MCU that can meet the demands of modern embedded systems, offering a cost-effective solution without compromising on performance or features.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess